☰
BUF634U
BUF634U
Not For New Designs
Description:  IC BUFFER 1 CIRCUIT 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   BUF634U Datasheet
History Price: $20.70000
In Stock: 47920
BUF634U vs BUF04701AIDGS
Series
-
-
Packaging
Tube
Bulk
Status
Not For New Designs
Active
Amplifier Type
Buffer
Buffer
Number of Circuits
1
4
Output Type
-
Rail-to-Rail
Slew Rate
2000V/μs
10V/μs
Gain Bandwidth Product
-
-
-3db Bandwidth
180 MHz
8 MHz
Current - Input Bias
5 μA
1 pA
Voltage - Input Offset
30 mV
1.5 mV
Current - Supply
15mA
1.1mA (x4 Channels)
Current - Output / Channel
250 mA
32 mA
Voltage - Supply Span (Min)
4.5 V
3.5 V
Voltage - Supply Span (Max)
36 V
12 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package
8-SOIC
10-VSSOP