☰
BUF802IRGTR
BUF802IRGTR
Active
Description:  WIDE-BANDWIDTH, 2.3-NV/HZ, JFET
Manufacturer:  Texas Instruments
Datasheet:   BUF802IRGTR Datasheet
History Price: $5.06000
In Stock: 27280
BUF802IRGTR vs BUF03EJ
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Amplifier Type
J-FET
Buffer
Number of Circuits
1
1
Output Type
Push-Pull
-
Slew Rate
6900V/μs
250V/μs
Gain Bandwidth Product
-
63 MHz
-3db Bandwidth
3.2 GHz
-
Current - Input Bias
7 pA
150 pA
Voltage - Input Offset
600 mV
2 mV
Current - Supply
34mA
19mA
Current - Output / Channel
-
100 mA
Voltage - Supply Span (Min)
9 V
36 V
Voltage - Supply Span (Max)
13 V
36 V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
16-VFQFN Exposed Pad
TO-99-8 Metal Can
Supplier Device Package
16-VQFN (3x3)
TO-99