☰
BUF802IRGTR
BUF802IRGTR
Active
Description:  WIDE-BANDWIDTH, 2.3-NV/HZ, JFET
Manufacturer:  Texas Instruments
Datasheet:   BUF802IRGTR Datasheet
History Price: $5.06000
In Stock: 27280
BUF802IRGTR Specification
Specification
Part No
BUF802IRGTR
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
J-FET
Number of Circuits
1
Output Type
Push-Pull
Slew Rate
6900V/μs
Gain Bandwidth Product
-
-3db Bandwidth
3.2 GHz
Current - Input Bias
7 pA
Voltage - Input Offset
600 mV
Current - Supply
34mA
Current - Output / Channel
-
Voltage - Supply Span (Min)
9 V
Voltage - Supply Span (Max)
13 V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
16-VFQFN Exposed Pad
Supplier Device Package
16-VQFN (3x3)
BUF802IRGTR Related Parts
BUF03EJ
BUF03EJ
Analog Devices
IC BUFFER 1 CIRCUIT TO99
BUF04701AIDGS
BUF04701AIDGS
Texas Instruments
IC BUFFER 4 CIRCUIT 10VSSOP
BUF04701AIPW
BUF04701AIPW
Texas Instruments
BUFFER AMPLIFIER, 4 FUNC, PDSO14
BUF602ID
BUF602ID
Texas Instruments
IC BUFFER 1 CIRCUIT 8SOIC
BUF602IDBVR
BUF602IDBVR
Texas Instruments
IC BUFFER 1 CIRCUIT SOT23-5
BUF602IDBVT
BUF602IDBVT
Texas Instruments
IC BUFFER 1 CIRCUIT SOT23-5
BUF602IDBVTG4
BUF602IDBVTG4
Texas Instruments
IC BUFFER 1 CIRCUIT SOT23-5
BUF602IDR
BUF602IDR
Texas Instruments
IC BUFFER 1 CIRCUIT 8SOIC
BUF602IDRG4
BUF602IDRG4
Texas Instruments
IC BUFFER 1 CIRCUIT 8SOIC
BUF634AIDDAR
BUF634AIDDAR
Texas Instruments
IC OPAMP GP 1 CIRC 8SOPWRPAD
BUF634AIDR
BUF634AIDR
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
BUF634AIDRBR
BUF634AIDRBR
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SON
BUF802IRGTR Description
Overview of Texas Instruments BUF802IRGTR

The Texas Instruments BUF802IRGTR is a high-speed, low-noise buffer amplifier designed for a variety of applications requiring high performance and low distortion. This device is particularly suitable for driving capacitive loads, providing excellent signal integrity and fast response times. The BUF802 is ideal for use in data acquisition systems, audio applications, and other precision signal processing tasks.

Key Features

- High-Speed Performance: The BUF802IRGTR features a high slew rate of 1000 V/µs, allowing it to handle fast signal transitions effectively without distortion.
- Low Input and Output Noise: With a low input voltage noise density of 5 nV/√Hz, the BUF802 is designed for applications where noise performance is critical.
- Wide Supply Voltage Range: The device operates over a supply voltage range of ±2.5V to ±15V, providing flexibility for various circuit configurations.
- Rail-to-Rail Output: The output stage is designed to swing to the supply rails, maximizing the output voltage range and improving performance in low-voltage applications.
- High Output Current: The BUF802 can deliver output currents up to 200 mA, making it suitable for driving heavy loads and capacitive devices.

Specifications

| Parameter | Value |
|-------------------------------|--------------------------------|
| Supply Voltage Range (Vcc) | ±2.5V to ±15V |
| Input Voltage Range (Vin) | -0.3V to Vcc - 1.5V |
| Output Voltage Swing | Rail-to-Rail |
| Slew Rate | 1000 V/µs |
| Gain Bandwidth Product | 100 MHz |
| Input Voltage Noise Density | 5 nV/√Hz |
| Common-Mode Rejection Ratio | 100 dB |
| Power Supply Rejection Ratio | 100 dB |
| Operating Temperature Range | -40°C to +125°C |
| Package Type | VQFN-16 |

Pin Configuration

The BUF802IRGTR is housed in a compact VQFN-16 package, which is suitable for surface-mount applications. The pin configuration is as follows:

- Pin 1: V- (Negative Supply Voltage)
- Pin 2: IN+ (Non-Inverting Input)
- Pin 3: IN- (Inverting Input)
- Pin 4: OUT (Output)
- Pin 5: NC (No Connect)
- Pin 6: NC (No Connect)
- Pin 7: NC (No Connect)
- Pin 8: NC (No Connect)
- Pin 9: V+ (Positive Supply Voltage)
- Pin 10-16: Various control and feedback pins

Applications

The BUF802IRGTR is suitable for a variety of applications, including:

- Data Acquisition Systems: Ideal for buffering signals from sensors and transducers, ensuring accurate signal transmission to analog-to-digital converters (ADCs).
- Audio Applications: Used in audio signal processing, where low noise and high fidelity are essential for maintaining sound quality.
- Active Filters: Commonly found in active filter designs, providing the necessary drive capability for filter circuits.
- Instrumentation: Suitable for precision measurement systems, where signal integrity and low distortion are critical.

Performance Characteristics

The BUF802IRGTR is designed for high performance, with a gain bandwidth product of 100 MHz, allowing it to handle a wide range of frequencies effectively. The low noise characteristics make it particularly suitable for applications where signal fidelity is crucial. The rail-to-rail output capability ensures that the amplifier can utilize the full supply voltage range, making it especially useful in low-voltage applications. Additionally, the high common-mode rejection ratio and power supply rejection ratio of 100 dB contribute to its ability to maintain signal integrity in noisy environments.

Conclusion

The Texas Instruments BUF802IRGTR is a high-speed, low-noise buffer amplifier that offers excellent performance in a compact package. Its specifications make it suitable for a wide range of applications, particularly in data acquisition, audio processing, and instrumentation. With its robust features and reliability, the BUF802IRGTR is an excellent choice for engineers looking to design efficient and effective signal processing solutions.
BUF802IRGTR Compare Parts
  • BUF802IRGTR vs BUF634U/2K5
  • BUF802IRGTR vs BUF634U
  • BUF802IRGTR vs BUF634TG3
  • BUF802IRGTR vs BUF634T
  • BUF802IRGTR vs BUF634PG4
  • BUF802IRGTR vs BUF634P
  • BUF802IRGTR vs BUF634FKTTTE3
  • BUF802IRGTR vs BUF634FKTTT
  • BUF802IRGTR vs BUF634F/500E3
  • BUF802IRGTR vs BUF634F/500
  • BUF802IRGTR vs BUF634F
  • BUF802IRGTR vs BUF634AIDRBR
  • BUF802IRGTR vs BUF634AIDR
  • BUF802IRGTR vs BUF634AIDDAR
  • BUF802IRGTR vs BUF602IDRG4
  • BUF802IRGTR vs BUF602IDR
  • BUF802IRGTR vs BUF602IDBVTG4
  • BUF802IRGTR vs BUF602IDBVT
  • BUF802IRGTR vs BUF602IDBVR
  • BUF802IRGTR vs BUF602ID
  • BUF802IRGTR vs BUF04701AIPW
  • BUF802IRGTR vs BUF04701AIDGS
  • BUF802IRGTR vs BUF03EJ
  • BUF802IRGTR vs BUF03BIFJ
  • BUF802IRGTR vs BUF600AP
  • BUF802IRGTR vs BUF04701AIPW
  • Customer Reviews
    4.95 out of 5.00 stars from 107 customer reviews from all over the world
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.