Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Texas Instruments BUF802IRGTR
BUF802IRGTR
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
WIDE-BANDWIDTH, 2.3-NV/HZ, JFET
Manufacturer:
Texas Instruments
Datasheet:
BUF802IRGTR Datasheet
History Price: $5.06000
In Stock: 27280
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BUF802IRGTR vs BUF600AP
Part No
BUF802IRGTR
BUF600AP
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Burr Brown
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Obsolete
Amplifier Type
J-FET
Buffer
Number of Circuits
1
1
Output Type
Push-Pull
-
Slew Rate
6900V/μs
3400V/μs
Gain Bandwidth Product
-
-
-3db Bandwidth
3.2 GHz
650 MHz
Current - Input Bias
7 pA
3.5 μA
Voltage - Input Offset
600 mV
15 mV
Current - Supply
34mA
3mA
Current - Output / Channel
-
20 mA
Voltage - Supply Span (Min)
9 V
2.8 V
Voltage - Supply Span (Max)
13 V
12.6 V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
16-VFQFN Exposed Pad
8-DIP (0.300", 7.62mm)
Supplier Device Package
16-VQFN (3x3)
8-PDIP