☰
BUF802IRGTR
BUF802IRGTR
Active
Description:  WIDE-BANDWIDTH, 2.3-NV/HZ, JFET
Manufacturer:  Texas Instruments
Datasheet:   BUF802IRGTR Datasheet
History Price: $5.06000
In Stock: 27280
BUF802IRGTR vs BUF634PG4
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Obsolete
Amplifier Type
J-FET
Buffer
Number of Circuits
1
1
Output Type
Push-Pull
-
Slew Rate
6900V/μs
2000V/μs
Gain Bandwidth Product
-
-
-3db Bandwidth
3.2 GHz
180 MHz
Current - Input Bias
7 pA
5 μA
Voltage - Input Offset
600 mV
30 mV
Current - Supply
34mA
15mA
Current - Output / Channel
-
250 mA
Voltage - Supply Span (Min)
9 V
4.5 V
Voltage - Supply Span (Max)
13 V
36 V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
16-VFQFN Exposed Pad
8-DIP (0.300", 7.62mm)
Supplier Device Package
16-VQFN (3x3)
8-PDIP