Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Specialized
/ Renesas Electronics CA91C142D-33CE
CA91C142D-33CE
Active
Interface - Specialized
Description:
IC INTERFACE SPECIALIZED 313BGA
Manufacturer:
Renesas Electronics
Datasheet:
CA91C142D-33CE Datasheet
History Price: $992.85000
In Stock: 22400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CA91C142D-33CE vs CA91C142D-33CEV
Part No
CA91C142D-33CE
CA91C142D-33CEV
Category
Interface - Specialized
Interface - Specialized
Manufacturer
Renesas Electronics
Renesas Electronics
Series
Universe IID
Universe IID
Packaging
Tray
Tray
Status
Active
Active
Applications
PCI-to-VME Bridge
PCI-to-VME Bridge
Interface
IEEE 1149.1
IEEE 1149.1
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Package / Case
313-BBGA
313-BBGA
Supplier Device Package
313-PBGA (35x35)
313-PBGA (35x35)
Mounting Type
Surface Mount
Surface Mount