Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Specialized
/ Renesas Electronics CA91C142D-33CEV
CA91C142D-33CEV
Active
Interface - Specialized
Description:
IC INTERFACE SPECIALIZED 313BGA
Manufacturer:
Renesas Electronics
Datasheet:
CA91C142D-33CEV Datasheet
History Price: $992.85000
In Stock: 6260
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CA91C142D-33CEV Specification
Specification
Part No
CA91C142D-33CEV
Category
Interface - Specialized
Manufacturer
Renesas Electronics
Series
Universe IID
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
PCI-to-VME Bridge
Interface
IEEE 1149.1
Voltage - Supply
4.5V ~ 5.5V
Package / Case
313-BBGA
Supplier Device Package
313-PBGA (35x35)
Mounting Type
Surface Mount
CA91C142D-33CEV PDF Datasheet
CA91C142D-33CEV Datasheet
Click and Download: CA91C142D-33CEV Datasheet
CA91C142D-33CEV Related Parts
CA91C142D-25EE
Renesas Electronics
IC INTERFACE SPECIALIZED 313BGA
CA91C142D-33CE
Renesas Electronics
IC INTERFACE SPECIALIZED 313BGA
CA91C142D-33IE
Renesas Electronics
IC INTERFACE SPECIALIZED 313BGA
CA91C142D-33IEV
Renesas Electronics
IC INTERFACE SPECIALIZED 313BGA
CA91L750-100ILV
Renesas Electronics
IC INTERFACE SPECIALIZED 376BGA
CA91L8200B-100CE
Renesas Electronics
IC INTFACE SPECIALIZD 480TEPBGA
CA91L8200B-100CEY
Renesas Electronics
IC INTFACE SPECIALIZD 480TEPBGA
CA91L8260B-100CE
Renesas Electronics
IC INTFACE SPECIALIZD 420TEPBGA
CA91L8260B-100CEV
Renesas Electronics
IC INTFACE SPECIALIZD 420TEPBGA
CA91L862A-50IE
Renesas Electronics
IC INTERFACE SPECIALIZED 256BGA
CA91L862A-50IEV
Renesas Electronics
IC INTERFACE SPECIALIZED 256BGA
CA91L862A-50IL
Renesas Electronics
IC INTERFACE SPECIALIZED 256BGA
CA91C142D-33CEV Compare Parts
CA91C142D-33CEV vs CA91C142D-33IE
CA91C142D-33CEV vs CA91C142D-33CE
CA91C142D-33CEV vs CA91C142D-25EE
CA91C142D-33CEV vs CA91L862A-50ILV
CA91C142D-33CEV vs CA91L862A-50IL
CA91C142D-33CEV vs CA91L862A-50IEV
CA91C142D-33CEV vs CA91L862A-50IE
CA91C142D-33CEV vs CA91L8260B-100CEV
CA91C142D-33CEV vs CA91L8260B-100CE
CA91C142D-33CEV vs CA91L8200B-100CEY
CA91C142D-33CEV vs CA91L8200B-100CE
CA91C142D-33CEV vs CA91L750-100ILV
Customer Reviews
4.95 out of 5.00 stars from 115 customer reviews from all over the world
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.
David Meier
Germany
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.
Hugo Morel
France
2026-09-20 04:45
Well received the object
Christopher Lee
Canada
2026-09-20 04:23
Product is as described.
Renata Souza Neto
Brazil
2026-09-20 04:04
Arrived super fast, I haven't installed yet