Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - FIFOs Memory
/ Texas Instruments CD40105BF3A
CD40105BF3A
Active
Logic - FIFOs Memory
Description:
CMOS 4-BIT-BY-16-WORD FIFO REGIS
Manufacturer:
Texas Instruments
Datasheet:
CD40105BF3A Datasheet
History Price: Active
In Stock: 39920
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CD40105BF3A vs CD40105BD
Part No
CD40105BF3A
CD40105BD
Category
Logic - FIFOs Memory
Logic - FIFOs Memory
Manufacturer
Texas Instruments
Harris Corporation
Series
4000B
-
Packaging
Tube
Bulk
Status
Active
Active
Memory Size
64 (16 x 4)
16 x 4
Function
Asynchronous
Asynchronous
Data Rate
8MHz
4MHz
Access Time
-
-
Voltage - Supply
3 V ~ 18 V
3 V ~ 18 V
Current - Supply (Max)
100μA
100μA
Bus Directional
Uni-Directional
Uni-Directional
Expansion Type
Depth, Width
Depth, Width
Programmable Flags Support
No
No
Retransmit Capability
No
No
FWFT Support
No
No
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
16-CDIP (0.300", 7.62mm)
16-CDIP (0.300", 7.62mm)
Supplier Device Package
16-CDIP
16-CDIP