☰
CD40105BF3A
CD40105BF3A
Active
Description:  CMOS 4-BIT-BY-16-WORD FIFO REGIS
Manufacturer:  Texas Instruments
Datasheet:   CD40105BF3A Datasheet
History Price: Active
In Stock: 39920
CD40105BF3A Specification
Specification
Part No
CD40105BF3A
Category
Logic - FIFOs Memory
Manufacturer
Texas Instruments
Series
4000B
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Size
64 (16 x 4)
Function
Asynchronous
Data Rate
8MHz
Access Time
-
Voltage - Supply
3 V ~ 18 V
Current - Supply (Max)
100μA
Bus Directional
Uni-Directional
Expansion Type
Depth, Width
Programmable Flags Support
No
Retransmit Capability
No
FWFT Support
No
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
16-CDIP (0.300", 7.62mm)
Supplier Device Package
16-CDIP
CD40105BF3A Related Parts
CD40105BD
CD40105BD
Harris Corporation
4-BIT X 16 FIFO BUFFER REGISTER
CD40105BE
CD40105BE
Harris Corporation
4-BIT X 16 FIFO BUFFER REGISTER
CD40105BE
CD40105BE
Texas Instruments
IC FIFO REGISTER HV LP 16-DIP
CD40105BEX
CD40105BEX
Harris Corporation
4-BIT X 16 FIFO BUFFER REGISTER
CD40105BF
CD40105BF
Texas Instruments
CD40105B-MIL CMOS 4-BIT-BY-16-WO
CD40105BFX
CD40105BFX
Harris Corporation
4-BIT X 16 FIFO BUFFER REGISTER
CD40105BK3
CD40105BK3
Harris Corporation
4-BIT X 16 FIFO BUFFER REGISTER
CD40105BF
CD40105BF
Texas Instruments
CMOS 4-BIT-BY-16-WORD FIFO REGIS
CD40105BF3A Compare Parts
  • CD40105BF3A vs CD40105BFX
  • CD40105BF3A vs CD40105BF
  • CD40105BF3A vs CD40105BEX
  • CD40105BF3A vs CD40105BE
  • CD40105BF3A vs CD40105BE
  • CD40105BF3A vs CD40105BD
  • CD40105BF3A vs CD40105BF
  • Customer Reviews
    4.95 out of 5.00 stars from 115 customer reviews from all over the world
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious