☰
CD40105BF3A
CD40105BF3A
Active
Description:  CMOS 4-BIT-BY-16-WORD FIFO REGIS
Manufacturer:  Texas Instruments
Datasheet:   CD40105BF3A Datasheet
History Price: Active
In Stock: 39920
CD40105BF3A vs CD40105BFX
Series
4000B
-
Packaging
Tube
Bulk
Status
Active
Active
Memory Size
64 (16 x 4)
16 x 4
Function
Asynchronous
Asynchronous
Data Rate
8MHz
4MHz
Access Time
-
-
Voltage - Supply
3 V ~ 18 V
3 V ~ 18 V
Current - Supply (Max)
100μA
100μA
Bus Directional
Uni-Directional
Uni-Directional
Expansion Type
Depth, Width
Depth, Width
Programmable Flags Support
No
No
Retransmit Capability
No
No
FWFT Support
No
No
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
16-CDIP (0.300", 7.62mm)
16-CDIP (0.300", 7.62mm)
Supplier Device Package
16-CDIP
16-CDIP