☰
CD40106BF
CD40106BF
Active
Description:  MILITARY 6-CH, 3-V TO 18-V INVER
Manufacturer:  Texas Instruments
Datasheet:   CD40106BF Datasheet
History Price: Active
In Stock: 10720
CD40106BF vs CD4093BNS
Series
4000B
-
Packaging
Tube
Bulk
Status
Active
Active
Logic Type
Inverter
-
Number of Circuits
6
-
Number of Inputs
6
-
Features
Schmitt Trigger
-
Voltage - Supply
3V ~ 18V
-
Current - Quiescent (Max)
20 μA
-
Current - Output High, Low
6.8mA, 6.8mA
-
Input Logic Level - Low
0.9V ~ 4V
-
Input Logic Level - High
3.6V ~ 10.8V
-
Max Propagation Delay @ V, Max CL
120ns @ 15V, 50pF
-
Operating Temperature
-55 ℃ ~ 125 ℃
-
Mounting Type
Through Hole
-
Supplier Device Package
14-CDIP
-
Package / Case
14-CDIP (0.300", 7.62mm)
-