☰
CD4093BNS
CD4093BNS
Active
Description:  CMOS QUAD 2-INPUT NAND GATE
Manufacturer:  Texas Instruments
Datasheet:   CD4093BNS Datasheet
History Price: $0.17000
In Stock: 12400
CD4093BNS Specification
Specification
Part No
CD4093BNS
Category
Logic - Gates and Inverters
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
-
Number of Circuits
-
Number of Inputs
-
Features
-
Voltage - Supply
-
Current - Quiescent (Max)
-
Current - Output High, Low
-
Input Logic Level - Low
-
Input Logic Level - High
-
Max Propagation Delay @ V, Max CL
-
Operating Temperature
-
Mounting Type
-
Supplier Device Package
-
Package / Case
-
CD4093BNS Related Parts
CD4000AK
CD4000AK
Harris Corporation
DUAL 3-INPUT NOR GATE & INVERTER
CD4000BD
CD4000BD
Harris Corporation
DUAL 3-INPUT NOR GATE & INVERTER
CD4000BE
CD4000BE
Harris Corporation
DUAL 3-INPUT NOR GATE & INVERTER
CD4000BK3
CD4000BK3
Harris Corporation
DUAL 3-INPUT NOR GATE & INVERTER
CD4001AK3
CD4001AK3
Harris Corporation
CMOS QUAD 2-INPUT NOR GATE
CD4001BCM
CD4001BCM
onsemi
IC GATE NOR 4CH 2-INP 14SOIC
CD4001BCMX
CD4001BCMX
onsemi
IC GATE NOR 4CH 2-INP 14SOIC
CD4001BCN
CD4001BCN
onsemi
IC GATE NOR 4CH 2-INP 14DIP
CD4001BCSJ
CD4001BCSJ
onsemi
IC GATE NOR 4CH 2-INP 14SOP
CD4001BCSJX
CD4001BCSJX
onsemi
IC GATE NOR 4CH 2-INP 14SOP
CD4001BD
CD4001BD
Harris Corporation
CMOS QUAD 2-INPUT NOR GATE
CD4001BD3
CD4001BD3
Harris Corporation
CMOS QUAD 2-INPUT NOR GATE
CD4093BNS Description
Texas Instruments CD4093BNS Overview

The Texas Instruments CD4093BNS is a quad 2-input NAND Schmitt trigger, designed for use in digital logic circuits. This integrated circuit (IC) is part of the CD4000 series, which is known for its wide range of logic gates and versatility in various electronic applications. The CD4093BNS is particularly useful for providing improved noise immunity and reliable switching characteristics compared to standard logic gates.

Key Features

* Quad 2-Input NAND Schmitt Trigger: The CD4093BNS includes four independent 2-input NAND gates that feature Schmitt trigger inputs. These inputs offer hysteresis, which helps to reject noise and provide stable logic levels even in noisy environments or when signals are slow.

* Wide Supply Voltage Range: The device operates with a broad supply voltage range from 3V to 15V, which makes it suitable for both low-voltage and standard voltage applications.

* Low Power Consumption: The IC is designed to consume minimal power, making it ideal for battery-powered and portable electronic devices.

* Noise Immunity: The Schmitt trigger design of the CD4093BNS helps improve noise immunity and makes it less susceptible to spurious noise that could cause erratic behavior in conventional CMOS gates.

* High-Speed Operation: The IC provides faster switching times than conventional logic gates, offering better performance in high-speed digital circuits.

* Low Input Leakage Current: This feature ensures that the inputs of the IC do not draw excessive current, which is crucial for minimizing power consumption in sensitive applications.

* Standard CMOS Logic Family: The device is a member of the CMOS logic family, which ensures high noise margins, low static power consumption, and compatibility with standard CMOS circuits.

Specifications

* Logic Function: Quad 2-input NAND gate with Schmitt trigger inputs
* Supply Voltage (Vcc): 3V to 15V
* Input Voltage (V_in): 0V to Vcc
* Output Voltage (V_out): 0V to Vcc
* Input Threshold Voltage (Vth):

* Positive Threshold Voltage: Typically 1.5V
* Negative Threshold Voltage: Typically 0.7V
* Output Drive Capability:

* High-Level Output Voltage (Voh): Typically Vcc - 0.1V
* Low-Level Output Voltage (Vol): Typically 0.1V
* Propagation Delay (tpd): Typically 50 ns (at 5V)
* Input Current (Iin): Typically 1nA
* Output Drive Current: Typically 1mA (for both high and low levels)
* Operating Temperature Range: -55°C to 125°C
* Package Type: 14-pin Dual In-line Package (DIP), Surface Mount Package (SMD)

Applications

The CD4093BNS is widely used in a variety of applications, including:

* Signal Conditioning: The Schmitt trigger inputs are ideal for cleaning up noisy input signals in digital circuits.
* Timing Circuits: Used in oscillator circuits, pulse generation, and other timing-related applications due to its stable switching behavior.
* Digital Logic Circuits: Suitable for general-purpose digital logic functions where noise immunity and reliable switching are required.
* Microcontroller Interface: Often used for interfacing with microcontrollers, especially in cases where the input signal needs to be debounced or cleaned up before processing.

Conclusion

The Texas Instruments CD4093BNS offers a highly versatile and reliable solution for digital logic applications, especially in environments prone to noise or where precise timing is essential. With its low power consumption, wide voltage range, and noise immunity, it is an excellent choice for a range of electronic projects requiring stable and consistent logic behavior.
CD4093BNS Compare Parts
  • CD4093BNS vs CD4093BQM96Q1
  • CD4093BNS vs CD4093BQM96G4Q1
  • CD4093BNS vs CD4093BPWR
  • CD4093BNS vs CD4093BPW
  • CD4093BNS vs CD4093BNSRG4
  • CD4093BNS vs CD4093BNSR
  • CD4093BNS vs CD4093BMW/883
  • CD4093BNS vs CD4093BMT
  • CD4093BNS vs CD4093BMG4
  • CD4093BNS vs CD4093BM96G4
  • CD4093BNS vs CD4093BM96E4
  • CD4093BNS vs CD4093BM96
  • CD4093BNS vs CD4093BM
  • CD4093BNS vs CD4093BM
  • CD4093BNS vs CD4093BK3
  • CD4093BNS vs CD4093BK
  • CD4093BNS vs CD4093BEE4
  • CD4093BNS vs CD4093BE
  • CD4093BNS vs CD4093BD
  • CD4093BNS vs CD4093BCN
  • CD4093BNS vs CD4093BCMX
  • CD4093BNS vs CD4093BCM
  • CD4093BNS vs CD4082BPWRE4
  • CD4093BNS vs CD4082BPWR
  • CD4093BNS vs CD4082BPW
  • CD4093BNS vs CD4082BNSR
  • CD4093BNS vs CD4082BNS
  • CD4093BNS vs CD4082BMT
  • CD4093BNS vs CD4082BM96
  • CD4093BNS vs CD4082BM
  • CD4093BNS vs CD4082BF3A
  • CD4093BNS vs CD4082BF3A
  • CD4093BNS vs CD4082BF
  • CD4093BNS vs CD4082BEG4
  • CD4093BNS vs CD4082BE
  • CD4093BNS vs CD4082BD3
  • CD4093BNS vs CD4082BD
  • CD4093BNS vs CD4081BPWR
  • CD4093BNS vs CD4081BPWG4
  • CD4093BNS vs CD4081BPW
  • Customer Reviews
    4.95 out of 5.00 stars from 171 customer reviews from all over the world
    Jip de Jong
    Netherlands
    5 stars
    2026-09-29 19:47
    Good seller. Product OK, but a bit on the expensive side.
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.