Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Gates and Inverters
/ Texas Instruments CD40107BE
CD40107BE
Active
Logic - Gates and Inverters
Description:
IC GATE NAND OD 2CH 2-INP 8DIP
Manufacturer:
Texas Instruments
Datasheet:
CD40107BE Datasheet
History Price: $0.62000
In Stock: 21280
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CD40107BE vs CD4012AD3
Part No
CD40107BE
CD4012AD3
Category
Logic - Gates and Inverters
Logic - Gates and Inverters
Manufacturer
Texas Instruments
Harris Corporation
Series
4000B
-
Packaging
Tube
Bulk
Status
Active
Active
Logic Type
NAND Gate
NAND Gate
Number of Circuits
2
2
Number of Inputs
2
4
Features
Open Drain
-
Voltage - Supply
3V ~ 18V
3V ~ 12V
Current - Quiescent (Max)
4 μA
2 μA
Current - Output High, Low
-, 68mA
-
Input Logic Level - Low
1.5V ~ 4V
-
Input Logic Level - High
3.5V ~ 11V
-
Max Propagation Delay @ V, Max CL
100ns @ 15V, 50pF
40ns @ 10V, 15pF
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Supplier Device Package
8-PDIP
14-CERDIP
Package / Case
8-DIP (0.300", 7.62mm)
14-DIP (0.300", 7.62mm)