☰
CD4012AD3
CD4012AD3
Active
Description:  NAND GATE, 4000/14000/40000 SERI
Manufacturer:  Harris Corporation
Datasheet:   CD4012AD3 Datasheet
History Price: $4.20000
In Stock: 13520
CD4012AD3 Specification
Specification
Part No
CD4012AD3
Category
Logic - Gates and Inverters
Manufacturer
Harris Corporation
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
NAND Gate
Number of Circuits
2
Number of Inputs
4
Features
-
Voltage - Supply
3V ~ 12V
Current - Quiescent (Max)
2 μA
Current - Output High, Low
-
Input Logic Level - Low
-
Input Logic Level - High
-
Max Propagation Delay @ V, Max CL
40ns @ 10V, 15pF
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Supplier Device Package
14-CERDIP
Package / Case
14-DIP (0.300", 7.62mm)
CD4012AD3 PDF Datasheet
CD4012AD3 Related Parts
CD4000AK
CD4000AK
Harris Corporation
DUAL 3-INPUT NOR GATE & INVERTER
CD4000BD
CD4000BD
Harris Corporation
DUAL 3-INPUT NOR GATE & INVERTER
CD4000BE
CD4000BE
Harris Corporation
DUAL 3-INPUT NOR GATE & INVERTER
CD4000BK3
CD4000BK3
Harris Corporation
DUAL 3-INPUT NOR GATE & INVERTER
CD4001AK3
CD4001AK3
Harris Corporation
CMOS QUAD 2-INPUT NOR GATE
CD4001BCM
CD4001BCM
onsemi
IC GATE NOR 4CH 2-INP 14SOIC
CD4001BCMX
CD4001BCMX
onsemi
IC GATE NOR 4CH 2-INP 14SOIC
CD4001BCN
CD4001BCN
onsemi
IC GATE NOR 4CH 2-INP 14DIP
CD4001BCSJ
CD4001BCSJ
onsemi
IC GATE NOR 4CH 2-INP 14SOP
CD4001BCSJX
CD4001BCSJX
onsemi
IC GATE NOR 4CH 2-INP 14SOP
CD4001BD
CD4001BD
Harris Corporation
CMOS QUAD 2-INPUT NOR GATE
CD4001BD3
CD4001BD3
Harris Corporation
CMOS QUAD 2-INPUT NOR GATE
CD4012AD3 Description
The Harris Corporation CD4012AD3 is a dual 4-input NAND gate integrated circuit that is part of the CD4000 series of CMOS logic devices. This series is known for its versatility, low power consumption, and wide range of applications in digital logic circuits. The CD4012AD3 is particularly useful in applications requiring multiple logic functions in a compact form factor. Below is a detailed overview of the specifications, features, and applications of the CD4012AD3.

## Key Specifications

1. Logic Family: CMOS
2. Number of Gates: 2
3. Inputs per Gate: 4
4. Maximum Input Voltage (Vih): 3.5V (minimum for logic high)
5. Minimum Input Voltage (Vil): 1.5V (maximum for logic low)
6. Supply Voltage (Vdd): 3V to 15V
7. Maximum Output Current: 5.2 mA (sourcing) / 5.2 mA (sinking)
8. Propagation Delay: Typically 50 ns at Vdd = 5V
9. Operating Temperature Range: -55°C to +125°C
10. Package Type: DIP-14 or SOIC-14

## Features

- Dual Gate Configuration: The CD4012AD3 contains two independent 4-input NAND gates, allowing for efficient implementation of complex logic functions in a single package.
- Wide Supply Voltage Range: The device can operate over a wide supply voltage range from 3V to 15V, making it suitable for various applications and systems.
- Low Power Consumption: As a CMOS device, the CD4012AD3 exhibits low static power consumption, which is beneficial for battery-operated and energy-efficient designs.
- High Noise Immunity: The CMOS technology provides high noise margins, ensuring reliable operation in noisy environments.
- Temperature Range: The device is rated for operation over a wide temperature range, making it suitable for industrial and automotive applications.

## Applications

- Digital Logic Circuits: The CD4012AD3 is commonly used in digital logic circuits for implementing NAND logic functions, which are fundamental building blocks in digital design.
- Data Processing: It can be used in data processing applications where multiple inputs need to be combined logically.
- Control Systems: The device is suitable for use in control systems where logic decisions are made based on multiple input conditions.
- Signal Conditioning: The CD4012AD3 can be used in signal conditioning applications to process and manipulate digital signals.
- Consumer Electronics: It is often found in consumer electronics for various logic functions, including timers, counters, and state machines.

## Conclusion

The Harris Corporation CD4012AD3 is a versatile and reliable dual 4-input NAND gate that provides essential logic functions in a compact and efficient package. Its specifications, including a wide supply voltage range and low power consumption, make it suitable for a variety of applications in digital electronics. For more detailed information, including application circuits and design guidelines, refer to the manufacturer%27s datasheet available on Harris Corporation%27s official website or other electronic component distributors.
CD4012AD3 Compare Parts
  • CD4012AD3 vs CD4093BQM96Q1
  • CD4012AD3 vs CD4093BQM96G4Q1
  • CD4012AD3 vs CD4093BPWR
  • CD4012AD3 vs CD4093BPW
  • CD4012AD3 vs CD4093BNSRG4
  • CD4012AD3 vs CD4093BNSR
  • CD4012AD3 vs CD4093BNS
  • CD4012AD3 vs CD4093BMW/883
  • CD4012AD3 vs CD4093BMT
  • CD4012AD3 vs CD4093BMG4
  • CD4012AD3 vs CD4093BM96G4
  • CD4012AD3 vs CD4093BM96E4
  • CD4012AD3 vs CD4093BM96
  • CD4012AD3 vs CD4093BM
  • CD4012AD3 vs CD4093BM
  • CD4012AD3 vs CD4093BK3
  • CD4012AD3 vs CD4093BK
  • CD4012AD3 vs CD4093BEE4
  • CD4012AD3 vs CD4093BE
  • CD4012AD3 vs CD4093BD
  • CD4012AD3 vs CD4093BCN
  • CD4012AD3 vs CD4093BCMX
  • CD4012AD3 vs CD4093BCM
  • CD4012AD3 vs CD4082BPWRE4
  • CD4012AD3 vs CD4082BPWR
  • CD4012AD3 vs CD4082BPW
  • CD4012AD3 vs CD4082BNSR
  • CD4012AD3 vs CD4082BNS
  • CD4012AD3 vs CD4082BMT
  • CD4012AD3 vs CD4082BM96
  • CD4012AD3 vs CD4082BM
  • CD4012AD3 vs CD4082BF3A
  • CD4012AD3 vs CD4082BF3A
  • CD4012AD3 vs CD4082BF
  • CD4012AD3 vs CD4082BEG4
  • CD4012AD3 vs CD4082BE
  • CD4012AD3 vs CD4082BD3
  • CD4012AD3 vs CD4082BD
  • CD4012AD3 vs CD4081BPWR
  • CD4012AD3 vs CD4081BPWG4
  • Customer Reviews
    4.95 out of 5.00 stars from 135 customer reviews from all over the world
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.