Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Translators, Level Shifters
/ Texas Instruments CD40109BF
CD40109BF
Active
Logic - Translators, Level Shifters
Description:
CMOS QUAD LOW-TO-HIGH VOLTAGE LE
Manufacturer:
Texas Instruments
Datasheet:
CD40109BF Datasheet
History Price: Active
In Stock: 8000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CD40109BF vs CD4504BD3
Part No
CD40109BF
CD4504BD3
Category
Logic - Translators, Level Shifters
Logic - Translators, Level Shifters
Manufacturer
Texas Instruments
Harris Corporation
Series
4000B
-
Packaging
Tube
Bulk
Status
Active
Active
Translator Type
Voltage Level
Mixed Signal
Channel Type
Unidirectional
Unidirectional
Number of Circuits
4
1
Channels per Circuit
-
6
Voltage - VCCA
3 V ~ 18 V
-
Voltage - VCCB
3 V ~ 18 V
-
Input Signal
-
CMOS, TTL
Output Signal
-
CMOS
Output Type
Tri-State
Non-Inverted
Data Rate
-
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Features
-
-
Mounting Type
Through Hole
Through Hole
Package / Case
16-CDIP (0.300", 7.62mm)
16-CDIP (0.300", 7.62mm)
Supplier Device Package
16-CDIP
16-CDIP