☰
CD40109BF
CD40109BF
Active
Description:  CMOS QUAD LOW-TO-HIGH VOLTAGE LE
Manufacturer:  Texas Instruments
Datasheet:   CD40109BF Datasheet
History Price: Active
In Stock: 8000
CD40109BF Specification
Specification
Part No
CD40109BF
Category
Logic - Translators, Level Shifters
Manufacturer
Texas Instruments
Series
4000B
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Translator Type
Voltage Level
Channel Type
Unidirectional
Number of Circuits
4
Channels per Circuit
-
Voltage - VCCA
3 V ~ 18 V
Voltage - VCCB
3 V ~ 18 V
Input Signal
-
Output Signal
-
Output Type
Tri-State
Data Rate
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
Features
-
Mounting Type
Through Hole
Package / Case
16-CDIP (0.300", 7.62mm)
Supplier Device Package
16-CDIP
CD40109BF Related Parts
CD40109BE
CD40109BE
Texas Instruments
IC TRANSLTR UNIDIRECTIONAL 16DIP
CD40109BF3A
CD40109BF3A
Texas Instruments
CD40109B-MIL CMOS QUAD LOW-TO-HI
CD40109BNSR
CD40109BNSR
Texas Instruments
IC TRANSLTR UNIDIRECTIONAL 16SO
CD40109BPW
CD40109BPW
Texas Instruments
IC TRANSLATOR UNIDIR 16TSSOP
CD40109BPWR
CD40109BPWR
Texas Instruments
IC TRANSLATOR UNIDIR 16TSSOP
CD40109BPWRE4
CD40109BPWRE4
Texas Instruments
IC TRANSLATOR UNIDIR 16TSSOP
CD40109BPWRG4
CD40109BPWRG4
Texas Instruments
IC TRANSLATOR UNIDIR 16TSSOP
CD40109BQNSRQ1
CD40109BQNSRQ1
Texas Instruments
IC TRANSLTR UNIDIRECTIONAL 16SO
CD4504BD3
CD4504BD3
Harris Corporation
IC TRANSLATOR UNIDIR 16CDIP
CD4504BE
CD4504BE
Texas Instruments
IC TRANSLTR UNIDIRECTIONAL 16DIP
CD4504BE
CD4504BE
Harris Corporation
IC TRANSLTR UNIDIRECTIONAL 16DIP
CD4504BEG4
CD4504BEG4
Texas Instruments
IC TRANSLTR UNIDIRECTIONAL 16DIP
CD40109BF Compare Parts
  • CD40109BF vs CD4504BPWE4
  • CD40109BF vs CD4504BPW
  • CD40109BF vs CD4504BMT
  • CD40109BF vs CD4504BMPWREP
  • CD40109BF vs CD4504BMG4
  • CD40109BF vs CD4504BME4
  • CD40109BF vs CD4504BM96
  • CD40109BF vs CD4504BM
  • CD40109BF vs CD4504BEG4
  • CD40109BF vs CD4504BE
  • CD40109BF vs CD4504BE
  • CD40109BF vs CD4504BD3
  • CD40109BF vs CD40109BQNSRQ1
  • CD40109BF vs CD40109BPWRG4
  • CD40109BF vs CD40109BPWRE4
  • CD40109BF vs CD40109BPWR
  • CD40109BF vs CD40109BPW
  • CD40109BF vs CD40109BNSR
  • CD40109BF vs CD40109BF3A
  • CD40109BF vs CD40109BE
  • CD40109BF vs CD4504BF3A
  • CD40109BF vs CD4504BEE4
  • CD40109BF vs CD40109BK
  • CD40109BF vs CD40109BF3A
  • CD40109BF vs CD40109BD3
  • CD40109BF vs CD40109BD
  • Customer Reviews
    4.95 out of 5.00 stars from 91 customer reviews from all over the world
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable