Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Shift Registers
/ Fairchild Semiconductor CD4014BCM
CD4014BCM
Active
Logic - Shift Registers
Description:
PARALLEL IN SERIAL OUT, 8-BIT,
Manufacturer:
Fairchild Semiconductor
Datasheet:
CD4014BCM Datasheet
History Price: $0.06000
In Stock: 12320
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CD4014BCM vs CD4094BE
Part No
CD4014BCM
CD4094BE
Category
Logic - Shift Registers
Logic - Shift Registers
Manufacturer
Fairchild Semiconductor
Texas Instruments
Series
-
4000B
Packaging
Bulk
Tube
Status
Active
Active
Logic Type
Shift Register
Shift Register
Output Type
Push-Pull
Tri-State
Number of Elements
1
1
Number of Bits per Element
8
8
Function
Parallel or Serial to Serial
Serial to Parallel
Voltage - Supply
3V ~ 15V
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-SOIC
16-PDIP