☰
CD4094BE
CD4094BE
Active
Description:  IC BUS REGISTER 8STAGE 16-DIP
Manufacturer:  Texas Instruments
Datasheet:   CD4094BE Datasheet
History Price: $0.62000
In Stock: 26640
CD4094BE Specification
Specification
Part No
CD4094BE
Category
Logic - Shift Registers
Manufacturer
Texas Instruments
Series
4000B
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Shift Register
Output Type
Tri-State
Number of Elements
1
Number of Bits per Element
8
Function
Serial to Parallel
Voltage - Supply
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
CD4094BE Related Parts
CD4006BCN
CD4006BCN
onsemi
(N) 18 STAGE SHIFT REGISTER
CD40104BD
CD40104BD
Harris Corporation
UNIVERSAL SHIFT REGISTER
CD40104BF
CD40104BF
Harris Corporation
UNIVERSAL SHIFT REGISTER
CD40108BD
CD40108BD
Harris Corporation
CMOS 4 X 4 MULTIPORT REGISTER
CD40108BF3A
CD40108BF3A
Harris Corporation
CMOS 4 X 4 MULTIPORT REGISTER
CD4014AD3
CD4014AD3
Harris Corporation
8-STAGE STATIC SHIFT REGISTER
CD4014BCM
CD4014BCM
Fairchild Semiconductor
PARALLEL IN SERIAL OUT, 8-BIT,
CD4014BCN
CD4014BCN
onsemi
IC REGISTER STAT SHIFT 8ST 16DIP
CD4014BD
CD4014BD
Harris Corporation
8-STAGE STATIC SHIFT REGISTER
CD4014BE
CD4014BE
Texas Instruments
IC STATIC SHFT REG 8STG 16-DIP
CD4014BF3A
CD4014BF3A
Texas Instruments
CD4014B-MIL CMOS 8-STAGE STATIC
CD4014BK3
CD4014BK3
Harris Corporation
8-STAGE STATIC SHIFT REGISTER
CD4094BE Description
Overview of Texas Instruments CD4094BE

The Texas Instruments CD4094BE is a versatile 8-bit shift register that operates with a serial input and provides parallel output. It is designed for use in various digital applications, including data storage, data transfer, and control systems. The CD4094BE is part of the CD4000 series of CMOS logic devices, known for their low power consumption and high noise immunity.

Key Specifications

- Number of Bits: 8 bits
- Supply Voltage (VDD): 3V to 15V
- Input Logic Levels: CMOS compatible
- Output Drive Capability: ±5 mA
- Propagation Delay: Typically 60 ns at VDD = 5V
- Operating Temperature Range: -55°C to +125°C
- Package Type: DIP-16 (Dual In-line Package)

Technical Features

1. Shift Register Functionality:
The CD4094BE functions as an 8-bit serial-in, parallel-out shift register. It accepts serial data at the input pin and shifts it through the register on each clock pulse, allowing for easy data manipulation and transfer.

2. Low Power Consumption:
As a CMOS device, the CD4094BE operates with minimal power requirements, making it suitable for battery-operated devices and energy-efficient applications.

3. Wide Supply Voltage Range:
The device can operate over a broad supply voltage range from 3V to 15V, providing flexibility for integration into various systems with different power supply configurations.

4. High Noise Immunity:
The CMOS technology used in the CD4094BE ensures high noise immunity, which is crucial in environments with electrical interference or signal integrity issues.

5. Parallel Output:
The shift register provides parallel outputs for all eight bits, allowing simultaneous access to the stored data. This feature is particularly useful in applications where multiple signals need to be controlled or monitored at once.

6. Direct Interface with Microcontrollers:
The device can easily interface with microcontrollers and other digital circuits due to its compatibility with standard logic levels, making it ideal for expanding I/O capabilities.

7. Versatile Applications:
The CD4094BE can be used in various applications such as LED display drivers, serial-to-parallel converters, and digital signal processing systems.

Applications

The versatility of the CD4094BE makes it suitable for a wide range of applications:
- Data Communication: Used for shifting data in communication protocols where space-saving solutions are needed.
- LED Control: Ideal for driving LED arrays or displays by shifting control signals to manage multiple outputs without requiring numerous I/O pins.
- Microcontroller Interfacing: Expands the number of output lines available from microcontrollers by allowing serial data input to control multiple outputs.
- Sensor Data Handling: Facilitates reading sensor data sequentially and converting it into parallel format for further processing or display.

Conclusion

The Texas Instruments CD4094BE is a highly functional 8-bit shift register that offers significant advantages in terms of low power consumption, wide operating voltage range, and ease of integration into digital systems. Its ability to efficiently handle serial-to-parallel conversion makes it an essential component in many electronic designs across various industries, from consumer electronics to industrial automation. With its robust performance characteristics and versatility, the CD4094BE remains a popular choice among engineers looking to enhance their digital circuit designs.
CD4094BE Compare Parts
  • CD4094BE vs CD4517BF3A
  • CD4094BE vs CD4517BF
  • CD4094BE vs CD4517BE
  • CD4094BE vs CD4517BE
  • CD4094BE vs CD4504BE-G
  • CD4094BE vs CD4094BPWR
  • CD4094BE vs CD4094BPW
  • CD4094BE vs CD4094BNSR
  • CD4094BE vs CD4094BF3A
  • CD4094BE vs CD4094BD3
  • CD4094BE vs CD4094BD
  • CD4094BE vs CD4094BCN
  • CD4094BE vs CD4076BFX
  • CD4094BE vs CD4035BPWR
  • CD4094BE vs CD4035BPWG4
  • CD4094BE vs CD4035BPWE4
  • CD4094BE vs CD4035BPW
  • CD4094BE vs CD4035BNSRG4
  • CD4094BE vs CD4035BNSRE4
  • CD4094BE vs CD4035BNSR
  • CD4094BE vs CD4035BMTG4
  • CD4094BE vs CD4035BMT
  • CD4094BE vs CD4035BM96
  • CD4094BE vs CD4035BM
  • CD4094BE vs CD4035BF3A
  • CD4094BE vs CD4035BF
  • CD4094BE vs CD4035BE
  • CD4094BE vs CD4035BE
  • CD4094BE vs CD4035BD3
  • CD4094BE vs CD4035BD
  • CD4094BE vs CD4034BPWRG4
  • CD4094BE vs CD4034BPWRE4
  • CD4094BE vs CD4034BPWR
  • CD4094BE vs CD4034BPWG4
  • CD4094BE vs CD4034BPWE4
  • CD4094BE vs CD4034BPW
  • CD4094BE vs CD4034BNSRG4
  • CD4094BE vs CD4034BNSRE4
  • CD4094BE vs CD4034BNSR
  • CD4094BE vs CD4034BM96G4
  • Customer Reviews
    4.95 out of 5.00 stars from 99 customer reviews from all over the world
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci