Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Shift Registers
/ Texas Instruments CD4015BEE4
CD4015BEE4
Active
Logic - Shift Registers
Description:
CMOS DUAL 4-STAGE STATIC SHIFT R
Manufacturer:
Texas Instruments
Datasheet:
CD4015BEE4 Datasheet
History Price: $0.26858
In Stock: 24720
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CD4015BEE4 vs CD4517BE
Part No
CD4015BEE4
CD4517BE
Category
Logic - Shift Registers
Logic - Shift Registers
Manufacturer
Texas Instruments
Texas Instruments
Series
4000B
4000B
Packaging
Tube
Tube
Status
Active
Active
Logic Type
Shift Register
Shift Register
Output Type
Non-Inverted
Tri-State
Number of Elements
2
2
Number of Bits per Element
4
64
Function
Serial to Parallel
Serial to Parallel
Voltage - Supply
3V ~ 18V
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
16-PDIP