☰
CD4015BEE4
CD4015BEE4
Active
Description:  CMOS DUAL 4-STAGE STATIC SHIFT R
Manufacturer:  Texas Instruments
Datasheet:   CD4015BEE4 Datasheet
History Price: $0.26858
In Stock: 24720
CD4015BEE4 Specification
Specification
Part No
CD4015BEE4
Category
Logic - Shift Registers
Manufacturer
Texas Instruments
Series
4000B
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Shift Register
Output Type
Non-Inverted
Number of Elements
2
Number of Bits per Element
4
Function
Serial to Parallel
Voltage - Supply
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
CD4015BEE4 Related Parts
CD4006BCN
CD4006BCN
onsemi
(N) 18 STAGE SHIFT REGISTER
CD40104BD
CD40104BD
Harris Corporation
UNIVERSAL SHIFT REGISTER
CD40104BF
CD40104BF
Harris Corporation
UNIVERSAL SHIFT REGISTER
CD40108BD
CD40108BD
Harris Corporation
CMOS 4 X 4 MULTIPORT REGISTER
CD40108BF3A
CD40108BF3A
Harris Corporation
CMOS 4 X 4 MULTIPORT REGISTER
CD4014AD3
CD4014AD3
Harris Corporation
8-STAGE STATIC SHIFT REGISTER
CD4014BCM
CD4014BCM
Fairchild Semiconductor
PARALLEL IN SERIAL OUT, 8-BIT,
CD4014BCN
CD4014BCN
onsemi
IC REGISTER STAT SHIFT 8ST 16DIP
CD4014BD
CD4014BD
Harris Corporation
8-STAGE STATIC SHIFT REGISTER
CD4014BE
CD4014BE
Texas Instruments
IC STATIC SHFT REG 8STG 16-DIP
CD4014BF3A
CD4014BF3A
Texas Instruments
CD4014B-MIL CMOS 8-STAGE STATIC
CD4014BK3
CD4014BK3
Harris Corporation
8-STAGE STATIC SHIFT REGISTER
CD4015BEE4 Compare Parts
  • CD4015BEE4 vs CD4517BF3A
  • CD4015BEE4 vs CD4517BF
  • CD4015BEE4 vs CD4517BE
  • CD4015BEE4 vs CD4517BE
  • CD4015BEE4 vs CD4504BE-G
  • CD4015BEE4 vs CD4094BPWR
  • CD4015BEE4 vs CD4094BPW
  • CD4015BEE4 vs CD4094BNSR
  • CD4015BEE4 vs CD4094BF3A
  • CD4015BEE4 vs CD4094BE
  • CD4015BEE4 vs CD4094BD3
  • CD4015BEE4 vs CD4094BD
  • CD4015BEE4 vs CD4094BCN
  • CD4015BEE4 vs CD4076BFX
  • CD4015BEE4 vs CD4035BPWR
  • CD4015BEE4 vs CD4035BPWG4
  • CD4015BEE4 vs CD4035BPWE4
  • CD4015BEE4 vs CD4035BPW
  • CD4015BEE4 vs CD4035BNSRG4
  • CD4015BEE4 vs CD4035BNSRE4
  • CD4015BEE4 vs CD4035BNSR
  • CD4015BEE4 vs CD4035BMTG4
  • CD4015BEE4 vs CD4035BMT
  • CD4015BEE4 vs CD4035BM96
  • CD4015BEE4 vs CD4035BM
  • CD4015BEE4 vs CD4035BF3A
  • CD4015BEE4 vs CD4035BF
  • CD4015BEE4 vs CD4035BE
  • CD4015BEE4 vs CD4035BE
  • CD4015BEE4 vs CD4035BD3
  • CD4015BEE4 vs CD4035BD
  • CD4015BEE4 vs CD4034BPWRG4
  • CD4015BEE4 vs CD4034BPWRE4
  • CD4015BEE4 vs CD4034BPWR
  • CD4015BEE4 vs CD4034BPWG4
  • CD4015BEE4 vs CD4034BPWE4
  • CD4015BEE4 vs CD4034BPW
  • CD4015BEE4 vs CD4034BNSRG4
  • CD4015BEE4 vs CD4034BNSRE4
  • CD4015BEE4 vs CD4034BNSR
  • Customer Reviews
    4.95 out of 5.00 stars from 175 customer reviews from all over the world
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you