Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Counters, Dividers
/ Texas Instruments CD4018BF
CD4018BF
Active
Logic - Counters, Dividers
Description:
CD4018B-MIL CMOS PRESETTABLE DIV
Manufacturer:
Texas Instruments
Datasheet:
CD4018BF Datasheet
History Price: $15.75000
In Stock: 12080
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CD4018BF vs CD4521BE
Part No
CD4018BF
CD4521BE
Category
Logic - Counters, Dividers
Logic - Counters, Dividers
Manufacturer
Texas Instruments
Texas Instruments
Series
-
4000B
Packaging
Bulk
Tube
Status
Active
Active
Logic Type
-
Divide-by-2
Direction
-
-
Number of Elements
-
1
Number of Bits per Element
-
24
Reset
-
Asynchronous
Timing
-
-
Count Rate
-
13 MHz
Trigger Type
-
Negative Edge
Voltage - Supply
-
3 V ~ 18 V
Operating Temperature
-
-55 ℃ ~ 125 ℃
Mounting Type
-
Through Hole
Package / Case
-
16-DIP (0.300", 7.62mm)
Supplier Device Package
-
16-PDIP