☰
CD4521BE
CD4521BE
Active
Description:  IC DIVIDER BY 2 24-BIT 16DIP
Manufacturer:  Texas Instruments
Datasheet:   CD4521BE Datasheet
History Price: $0.61000
In Stock: 37040
CD4521BE Specification
Specification
Part No
CD4521BE
Category
Logic - Counters, Dividers
Manufacturer
Texas Instruments
Series
4000B
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Divide-by-2
Direction
-
Number of Elements
1
Number of Bits per Element
24
Reset
Asynchronous
Timing
-
Count Rate
13 MHz
Trigger Type
Negative Edge
Voltage - Supply
3 V ~ 18 V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
CD4521BE Related Parts
CD40102BD
CD40102BD
Harris Corporation
IC BCD COUNTER DUAL 4BIT 16CDIP
CD40102BE
CD40102BE
Texas Instruments
IC BCD COUNTER DUAL 4-BIT 16DIP
CD40102BE
CD40102BE
Harris Corporation
IC BCD COUNTER DUAL 4-BIT 16DIP
CD40102BEX
CD40102BEX
Harris Corporation
IC BCD COUNTER DUAL 4-BIT 16DIP
CD40102BNSR
CD40102BNSR
Texas Instruments
IC BCD COUNTER DUAL 4-BIT 16SO
CD40102BPW
CD40102BPW
Texas Instruments
IC BCD COUNTER DL 4BIT 16TSSOP
CD40102BPWR
CD40102BPWR
Texas Instruments
IC BCD COUNTER DL 4BIT 16TSSOP
CD40103BD
CD40103BD
Harris Corporation
IC BINARY COUNTER 8-BIT 16CDIP
CD40103BD3
CD40103BD3
Harris Corporation
IC BINARY COUNTER 8-BIT 16CDIP
CD40103BE
CD40103BE
Texas Instruments
IC BINARY COUNTER 8-BIT 16DIP
CD40103BE98
CD40103BE98
Harris Corporation
IC BINARY COUNTER 8-BIT 16DIP
CD40103BEG4
CD40103BEG4
Texas Instruments
IC BINARY COUNTER 8-BIT 16DIP
CD4521BE Description
Texas Instruments CD4521BE Overview

The Texas Instruments CD4521BE is a high-performance binary counter IC that is widely used in various digital applications. It is a part of the CD4000 series of CMOS logic devices, offering reliable and efficient binary counting functions. This IC is designed to be used in systems requiring counting or sequencing operations, such as frequency dividers, clock dividers, or digital timers. The CD4521BE offers high speed, low power consumption, and compatibility with both standard and low-voltage logic levels, making it ideal for a wide range of applications in consumer electronics, industrial systems, and embedded devices.

Key Features:

* Binary Counter: The CD4521BE is a 14-stage binary counter, capable of counting up or down depending on the configuration. It offers binary counting from 0 to 16,383 (2^14 - 1).
* High-Speed Operation: The IC is designed for high-speed digital counting and sequencing operations. It can operate at frequencies up to 12 MHz, making it suitable for applications requiring fast and reliable counting.
* Low Power Consumption: With its CMOS technology, the CD4521BE offers low static power consumption, making it ideal for battery-powered applications and power-sensitive systems.
* Wide Voltage Range: It operates over a wide voltage range of 3V to 18V, which ensures compatibility with various logic families and system voltages, providing flexibility for integration into different designs.
* Programmable Reset Function: The counter features a programmable reset, which allows the counter to be reset to a specific value. This is useful in applications where counting needs to start from a known value.
* Down Counting Mode: In addition to up-counting, the CD4521BE supports down-counting functionality, providing versatility for applications that require both types of counting.
* Asynchronous Reset: The counter has an asynchronous reset feature, which means it can be reset at any point in its counting cycle, regardless of the clock signal.
* Flexible Clock Input: The CD4521BE can be driven by a variety of clock signals, from low-frequency to high-frequency sources, making it suitable for use in different timing and sequencing applications.

Specifications:

* Device Type: 14-stage Binary Counter IC
* Operating Voltage: 3V to 18V, compatible with a wide range of logic voltage levels
* Clock Frequency: Capable of operating up to 12 MHz, depending on the supply voltage and load conditions
* Counter Stages: 14-bit binary counter, capable of counting from 0 to 16,383
* Counter Mode: Supports both up-counting and down-counting modes, providing flexible counting behavior
* Reset Function: Programmable reset function that allows for resetting the counter to a specific value (or 0)
* Output Type: Three-state (high impedance) outputs for easy integration with other logic circuits without interference
* Quiescent Current: Low quiescent current, typical of CMOS devices, ensuring minimal power draw when the counter is idle
* Propagation Delay: Typical propagation delay time of 60 ns at Vcc = 5V, ensuring fast response times in high-speed counting applications
* Temperature Range: Operating temperature range of -40°C to +85°C, making the CD4521BE suitable for industrial and automotive environments
* Output Drive Capability: Can source or sink 1.2mA at 5V, sufficient for driving logic gates or other digital components
* Package Type: Available in 16-pin DIP and surface-mount packages for flexible design options
* Output Voltage Levels: The outputs drive standard CMOS levels, ensuring compatibility with other CMOS logic devices

Applications:

* Frequency Dividers: The CD4521BE is commonly used in frequency division applications, where the input clock signal needs to be divided by a specific factor for further processing in a system.
* Clock Dividers: In clock generation and timing circuits, the CD4521BE can be used to divide a high-frequency clock to produce lower-frequency clock signals for other parts of a system.
* Digital Timers and Counters: Used in time-keeping and event-counting applications where accurate tracking of events or time intervals is required.
* Sequencers: In digital systems, the CD4521BE can be employed as part of a sequencing circuit, where different stages of the counter are used to trigger various actions in a defined order.
* Pulse Generators: The IC can be used to generate timed pulses, with the ability to select pulse widths based on the counter stages or reset functionality.
* Digital Clocks: Used in consumer electronics and other systems requiring accurate, reliable digital clocks for timekeeping.
* Embedded Systems: Frequently found in microcontroller-based systems for event counting, scheduling, or triggering specific actions after a certain number of cycles.

Conclusion:

The Texas Instruments CD4521BE is a versatile and high-performance binary counter IC that provides flexible counting and sequencing functions for a variety of digital applications. With its high-speed operation, low power consumption, and wide operating voltage range, the CD4521BE is well-suited for use in frequency and clock dividers, digital timers, pulse generators, and embedded systems. Its programmability and asynchronous reset capabilities offer additional flexibility for different design needs. Whether in consumer electronics, industrial systems, or embedded devices, the CD4521BE offers a reliable and efficient solution for counting and sequencing operations.
CD4521BE Compare Parts
  • CD4521BE vs CD4536BF3A
  • CD4521BE vs CD4536BD
  • CD4521BE vs CD4522BPWRG4
  • CD4521BE vs CD4522BPWRE4
  • CD4521BE vs CD4522BPWR
  • CD4521BE vs CD4522BPWE4
  • CD4521BE vs CD4522BPW
  • CD4521BE vs CD4522BNSRG4
  • CD4521BE vs CD4522BNSRE4
  • CD4521BE vs CD4522BNSR
  • CD4521BE vs CD4522BMT
  • CD4521BE vs CD4522BM96G4
  • CD4521BE vs CD4522BM96E4
  • CD4521BE vs CD4522BM96
  • CD4521BE vs CD4522BM
  • CD4521BE vs CD4522BE
  • CD4521BE vs CD4521BPWRG4
  • CD4521BE vs CD4521BPWRE4
  • CD4521BE vs CD4521BPWR
  • CD4521BE vs CD4521BPW
  • CD4521BE vs CD4521BNSR
  • CD4521BE vs CD4521BMT
  • CD4521BE vs CD4521BM96G4
  • CD4521BE vs CD4521BM96
  • CD4521BE vs CD4521BM
  • CD4521BE vs CD4521BEG4
  • CD4521BE vs CD4520BPWR
  • CD4521BE vs CD4520BPW
  • CD4521BE vs CD4520BNSR
  • CD4521BE vs CD4520BNS
  • CD4521BE vs CD4520BMG4
  • CD4521BE vs CD4520BME4
  • CD4521BE vs CD4520BM96
  • CD4521BE vs CD4520BM
  • CD4521BE vs CD4520BEX
  • CD4521BE vs CD4520BE
  • CD4521BE vs CD4520BE
  • CD4521BE vs CD4520BD3
  • CD4521BE vs CD4520BD
  • CD4521BE vs CD4520BCWMX
  • Customer Reviews
    4.95 out of 5.00 stars from 179 customer reviews from all over the world
    Wagner Costa
    Brazil
    5 stars
    2026-09-29 20:27
    Arrived now just test to see if it really works
    Jip de Jong
    Netherlands
    5 stars
    2026-09-29 19:47
    Good seller. Product OK, but a bit on the expensive side.
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.