☰
CD40192BE
CD40192BE
Active
Description:  IC DECADE COUNTER 4-BIT 16DIP
Manufacturer:  Texas Instruments
Datasheet:   CD40192BE Datasheet
History Price: $0.66000
In Stock: 2000
CD40192BE vs CD4521BE
Series
4000B
4000B
Packaging
Tube
Tube
Status
Active
Active
Logic Type
Counter, Decade
Divide-by-2
Direction
Up, Down
-
Number of Elements
1
1
Number of Bits per Element
4
24
Reset
Asynchronous
Asynchronous
Timing
Synchronous
-
Count Rate
5.5 MHz
13 MHz
Trigger Type
Positive Edge
Negative Edge
Voltage - Supply
3 V ~ 18 V
3 V ~ 18 V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
16-PDIP