Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Counters, Dividers
/ Texas Instruments CD4024BM
CD4024BM
Active
Logic - Counters, Dividers
Description:
IC BINARY COUNTER 7-BIT 14SOIC
Manufacturer:
Texas Instruments
Datasheet:
CD4024BM Datasheet
History Price: $1.38000
In Stock: 29120
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CD4024BM vs CD4520BE
Part No
CD4024BM
CD4520BE
Category
Logic - Counters, Dividers
Logic - Counters, Dividers
Manufacturer
Texas Instruments
Texas Instruments
Series
4000B
4000B
Packaging
Tube
Tube
Status
Active
Active
Logic Type
Binary Counter
Binary Counter
Direction
Up
Up
Number of Elements
1
2
Number of Bits per Element
7
4
Reset
Asynchronous
Asynchronous
Timing
-
Synchronous
Count Rate
24 MHz
8 MHz
Trigger Type
Negative Edge
Positive, Negative
Voltage - Supply
3 V ~ 18 V
3 V ~ 18 V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
14-SOIC (0.154", 3.90mm Width)
16-DIP (0.300", 7.62mm)
Supplier Device Package
14-SOIC
16-PDIP