☰
CD4024BM
CD4024BM
Active
Description:  IC BINARY COUNTER 7-BIT 14SOIC
Manufacturer:  Texas Instruments
Datasheet:   CD4024BM Datasheet
History Price: $1.38000
In Stock: 29120
CD4024BM Specification
Specification
Part No
CD4024BM
Category
Logic - Counters, Dividers
Manufacturer
Texas Instruments
Series
4000B
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Binary Counter
Direction
Up
Number of Elements
1
Number of Bits per Element
7
Reset
Asynchronous
Timing
-
Count Rate
24 MHz
Trigger Type
Negative Edge
Voltage - Supply
3 V ~ 18 V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
CD4024BM Related Parts
CD40102BD
CD40102BD
Harris Corporation
IC BCD COUNTER DUAL 4BIT 16CDIP
CD40102BE
CD40102BE
Texas Instruments
IC BCD COUNTER DUAL 4-BIT 16DIP
CD40102BE
CD40102BE
Harris Corporation
IC BCD COUNTER DUAL 4-BIT 16DIP
CD40102BEX
CD40102BEX
Harris Corporation
IC BCD COUNTER DUAL 4-BIT 16DIP
CD40102BNSR
CD40102BNSR
Texas Instruments
IC BCD COUNTER DUAL 4-BIT 16SO
CD40102BPW
CD40102BPW
Texas Instruments
IC BCD COUNTER DL 4BIT 16TSSOP
CD40102BPWR
CD40102BPWR
Texas Instruments
IC BCD COUNTER DL 4BIT 16TSSOP
CD40103BD
CD40103BD
Harris Corporation
IC BINARY COUNTER 8-BIT 16CDIP
CD40103BD3
CD40103BD3
Harris Corporation
IC BINARY COUNTER 8-BIT 16CDIP
CD40103BE
CD40103BE
Texas Instruments
IC BINARY COUNTER 8-BIT 16DIP
CD40103BE98
CD40103BE98
Harris Corporation
IC BINARY COUNTER 8-BIT 16DIP
CD40103BEG4
CD40103BEG4
Texas Instruments
IC BINARY COUNTER 8-BIT 16DIP
CD4024BM Description

The Harris Corporation CD4024BM is a CMOS, dual 4-stage static shift register, specifically designed to operate in various digital applications. Known for its versatility, low power consumption, and reliable performance, the CD4024BM is widely used in both consumer electronics and industrial control systems.

## Key Features

1. Dual 4-Stage Shift Register:
- The CD4024BM houses two independent 4-bit shift registers, allowing simultaneous operation on different data streams.

2. Static Operation:
- The registers maintain their state even when not actively shifting, which is particularly advantageous for applications requiring temporary data storage.

3. Wide Supply Voltage Range:
- The device operates efficiently over a supply voltage range from 3V to 15V, accommodating various circuit configurations.

4. Low Power Consumption:
- It features low quiescent current, making it suitable for battery-operated devices and energy-efficient designs.

5. High Noise Immunity:
- The CD4024BM boasts excellent noise margins, ensuring reliable performance even in electrically noisy environments.

6. TTL-Compatible Inputs:
- The inputs are compatible with both TTL and CMOS logic levels, facilitating integration into existing systems.

7. Synchronous Operation:
- Data shifts occur on the leading edge of the clock signal, providing precise timing control for data handling.

8. Asynchronous Clear:
- Each shift register can be asynchronously cleared, allowing for quick resets without waiting for clock cycles.

## Electrical Specifications

Here are the key electrical specifications for the CD4024BM:

- Supply Voltage (VDD):
- Minimum: 3.0 V
- Maximum: 15.0 V

- Input Voltage Range (VIN):
- Minimum: 0 V
- Maximum: VDD

- Output Voltage Levels:
- High Level Output Voltage (VOH): Typically VDD - 0.1 V at IOH = -200 µA
- Low Level Output Voltage (VOL): Typically 0.1 V at IOL = 200 µA

- Input Current (IIN):
- Maximum: ±1 µA at VDD = 15 V

- Output Current (IOUT):
- Maximum: ±3.0 mA

- Propagation Delay (tPD):
- Typical: 10 ns (depends on supply voltage and load capacitance)

- Clock Frequency (fCLK):
- Maximum: 1 MHz (depending on VDD and load conditions)

- Power Dissipation (PD):
- Maximum: 1.5 mW at VDD = 15 V

- Operating Temperature Range:
- Commercial: 0°C to +70°C
- Industrial: -40°C to +85°C

## Pin Configuration

The CD4024BM is typically available in a 16-pin DIP package or equivalent surface-mount packages. The standard pin configuration includes:

- Shift Register A:
- Data Input (D)
- Clock Input (CLK)
- Parallel Load Enable (PL)
- Clear Input (CLR)
- Serial Output (Q)

- Shift Register B:
- Same pin configuration as Shift Register A.

- Common Pins:
- VDD: Power supply
- GND: Ground

## Applications

The CD4024BM is suitable for a variety of applications, including but not limited to:

1. Data Storage:
- Ideal for temporary data storage in digital circuits, such as in microcontroller interfacing.

2. Digital Signal Processing:
- Facilitates operations like filtering and modulation in DSP applications.

3. Telecommunication Systems:
- Used for serial-to-parallel conversion and other data manipulation tasks in communication protocols.

4. Control Circuits:
- Implements state management and sequencing functions in industrial control applications.

5. Consumer Electronics:
- Found in devices like remote controls, digital clocks, and display controllers.

## Design Considerations

When designing with the CD4024BM, consider the following:

1. Power Supply Decoupling:
- Use bypass capacitors near the VDD and GND pins to reduce noise and ensure stable operation.

2. Timing Constraints:
- Verify that the clock signal meets the required setup and hold times for reliable data shifting.

3. Load Conditions:
- Be mindful of output load conditions to maintain signal integrity and prevent excessive current draw.

4. Temperature Management:
- Ensure that the operating temperature remains within the specified limits to avoid performance issues.

5. Asynchronous Clear Functionality:
- Familiarize yourself with using the asynchronous clear feature for quick resets during operation.

## Conclusion

The Harris Corporation CD4024BM is a robust and flexible dual 4-stage static shift register that provides reliable performance across a spectrum of digital applications. Its combination of wide supply voltage range, low power consumption, and high noise immunity makes it an excellent choice for modern electronic designs. For detailed specifications, application notes, and design resources, refer to the official datasheet from Harris Corporation to ensure effective implementation in your projects.
CD4024BM Compare Parts
  • CD4024BM vs CD4536BF3A
  • CD4024BM vs CD4536BD
  • CD4024BM vs CD4522BPWRG4
  • CD4024BM vs CD4522BPWRE4
  • CD4024BM vs CD4522BPWR
  • CD4024BM vs CD4522BPWE4
  • CD4024BM vs CD4522BPW
  • CD4024BM vs CD4522BNSRG4
  • CD4024BM vs CD4522BNSRE4
  • CD4024BM vs CD4522BNSR
  • CD4024BM vs CD4522BMT
  • CD4024BM vs CD4522BM96G4
  • CD4024BM vs CD4522BM96E4
  • CD4024BM vs CD4522BM96
  • CD4024BM vs CD4522BM
  • CD4024BM vs CD4522BE
  • CD4024BM vs CD4521BPWRG4
  • CD4024BM vs CD4521BPWRE4
  • CD4024BM vs CD4521BPWR
  • CD4024BM vs CD4521BPW
  • CD4024BM vs CD4521BNSR
  • CD4024BM vs CD4521BMT
  • CD4024BM vs CD4521BM96G4
  • CD4024BM vs CD4521BM96
  • CD4024BM vs CD4521BM
  • CD4024BM vs CD4521BEG4
  • CD4024BM vs CD4521BE
  • CD4024BM vs CD4520BPWR
  • CD4024BM vs CD4520BPW
  • CD4024BM vs CD4520BNSR
  • CD4024BM vs CD4520BNS
  • CD4024BM vs CD4520BMG4
  • CD4024BM vs CD4520BME4
  • CD4024BM vs CD4520BM96
  • CD4024BM vs CD4520BM
  • CD4024BM vs CD4520BEX
  • CD4024BM vs CD4520BE
  • CD4024BM vs CD4520BE
  • CD4024BM vs CD4520BD3
  • CD4024BM vs CD4520BD
  • Customer Reviews
    4.95 out of 5.00 stars from 155 customer reviews from all over the world
    Jip de Jong
    Netherlands
    5 stars
    2026-09-29 19:47
    Good seller. Product OK, but a bit on the expensive side.
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.