☰
CD4025BM
CD4025BM
Active
Description:  IC GATE NOR 3CH 3-INP 14SOIC
Manufacturer:  Texas Instruments
Datasheet:   CD4025BM Datasheet
History Price: $1.37000
In Stock: 9440
CD4025BM vs CD4082BF3A
Series
4000B
-
Packaging
Tube
Bulk
Status
Active
Active
Logic Type
NOR Gate
AND Gate
Number of Circuits
3
2
Number of Inputs
3
4
Features
-
-
Voltage - Supply
3V ~ 18V
3V ~ 18V
Current - Quiescent (Max)
1 μA
5 μA
Current - Output High, Low
3.4mA, 3.4mA
6.8mA, 6.8mA
Input Logic Level - Low
1.5V ~ 4V
1.5V ~ 4V
Input Logic Level - High
3.5V ~ 11V
3.5V ~ 11V
Max Propagation Delay @ V, Max CL
90ns @ 15V, 50pF
90ns @ 15V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Supplier Device Package
14-SOIC
14-CDIP
Package / Case
14-SOIC (0.154", 3.90mm Width)
14-CDIP (0.300", 7.62mm)