☰
CD4025BM
CD4025BM
Active
Description:  IC GATE NOR 3CH 3-INP 14SOIC
Manufacturer:  Texas Instruments
Datasheet:   CD4025BM Datasheet
History Price: $1.37000
In Stock: 9440
CD4025BM Specification
Specification
Part No
CD4025BM
Category
Logic - Gates and Inverters
Manufacturer
Texas Instruments
Series
4000B
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
NOR Gate
Number of Circuits
3
Number of Inputs
3
Features
-
Voltage - Supply
3V ~ 18V
Current - Quiescent (Max)
1 μA
Current - Output High, Low
3.4mA, 3.4mA
Input Logic Level - Low
1.5V ~ 4V
Input Logic Level - High
3.5V ~ 11V
Max Propagation Delay @ V, Max CL
90ns @ 15V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Supplier Device Package
14-SOIC
Package / Case
14-SOIC (0.154", 3.90mm Width)
CD4025BM Related Parts
CD4000AK
CD4000AK
Harris Corporation
DUAL 3-INPUT NOR GATE & INVERTER
CD4000BD
CD4000BD
Harris Corporation
DUAL 3-INPUT NOR GATE & INVERTER
CD4000BE
CD4000BE
Harris Corporation
DUAL 3-INPUT NOR GATE & INVERTER
CD4000BK3
CD4000BK3
Harris Corporation
DUAL 3-INPUT NOR GATE & INVERTER
CD4001AK3
CD4001AK3
Harris Corporation
CMOS QUAD 2-INPUT NOR GATE
CD4001BCM
CD4001BCM
onsemi
IC GATE NOR 4CH 2-INP 14SOIC
CD4001BCMX
CD4001BCMX
onsemi
IC GATE NOR 4CH 2-INP 14SOIC
CD4001BCN
CD4001BCN
onsemi
IC GATE NOR 4CH 2-INP 14DIP
CD4001BCSJ
CD4001BCSJ
onsemi
IC GATE NOR 4CH 2-INP 14SOP
CD4001BCSJX
CD4001BCSJX
onsemi
IC GATE NOR 4CH 2-INP 14SOP
CD4001BD
CD4001BD
Harris Corporation
CMOS QUAD 2-INPUT NOR GATE
CD4001BD3
CD4001BD3
Harris Corporation
CMOS QUAD 2-INPUT NOR GATE
CD4025BM Description

The CD4025BM is a quad 2-input NAND gate integrated circuit (IC) from Texas Instruments, designed for use in various digital logic applications. This device is part of the CD4000 series, which includes a wide range of CMOS logic devices. The CD4025BM provides excellent performance characteristics, making it suitable for both consumer and industrial applications.

## Key Features

1. Quad 2-Input NAND Gates:
- The CD4025BM contains four independent 2-input NAND gates, allowing for the construction of various logic functions in a single package.

2. CMOS Technology:
- Utilizing Complementary Metal-Oxide-Semiconductor (CMOS) technology ensures low power consumption and high noise immunity compared to other logic families.

3. Wide Supply Voltage Range:
- The device can operate with supply voltages ranging from 3V to 15V, providing versatility for different circuit designs.

4. High Noise Immunity:
- With a high noise margin, the CD4025BM is less susceptible to variations in voltage, making it reliable in noisy environments.

5. Low Power Consumption:
- The CD4025BM is designed to consume minimal power, making it ideal for battery-operated devices.

6. Temperature Range:
- The IC operates effectively across a temperature range of -55°C to +125°C, suitable for harsh environmental conditions.

7. Standard Pin Configuration:
- The standard pin configuration allows for easy integration into existing designs and layouts.

## Specifications

Here are the detailed specifications of the CD4025BM:

- Number of Gates: 4
- Type of Logic Gates: 2-input NAND
- Supply Voltage (V_DD): 3V to 15V
- Input Voltage Range (V_IH/V_IL):
- High Level Input Voltage (V_IH): Minimum 2.0V (for V_DD = 5V)
- Low Level Input Voltage (V_IL): Maximum 0.8V (for V_DD = 5V)
- Output Voltage Levels:
- High Level Output Voltage (V_OH): Minimum 4.5V (for V_DD = 5V)
- Low Level Output Voltage (V_OL): Maximum 0.5V (for V_DD = 5V)
- Power Consumption:
- Typical supply current (I_CC): 1 µA (max at V_DD = 15V)
- Propagation Delay:
- Typical propagation delay time (t_pd): 50 ns (at V_DD = 5V)
- Fan-Out:
- Can drive up to 10 standard TTL inputs.
- Input Capacitance:
- Approximately 5 pF
- Package Type:
- Available in DIP-14, SOIC-14, and TSSOP-14 packages.

## Applications

The CD4025BM is versatile and can be used in a variety of applications, including:

1. Digital Logic Circuits:
- Ideal for creating complex digital circuits by combining multiple gates.

2. Signal Processing:
- Can be used in signal conditioning and data processing applications where logical operations are required.

3. Consumer Electronics:
- Suitable for use in everyday electronic devices like calculators, remote controls, and other consumer appliances.

4. Industrial Control Systems:
- Employed in systems that require reliable logic operations under a variety of environmental conditions.

5. Educational Purposes:
- Widely used in educational settings for learning about digital logic design and CMOS technology.

## Pin Configuration

The CD4025BM comes in a 14-pin Dual In-Line Package (DIP) format, with the following pin configuration:

```
_______________
| |
GND | 1 14 | V_DD
A1 | 2 13 | A4
B1 | 3 12 | B4
Y1 | 4 11 | Y4
A2 | 5 10 | A3
B2 | 6 9 | B3
Y2 | 7 8 | Y3
|_______________|
```

## Conclusion

The Texas Instruments CD4025BM is a reliable and versatile quad 2-input NAND gate IC that can handle a wide range of digital logic applications. Its low power consumption, broad supply voltage range, and high noise immunity make it an excellent choice for both consumer and industrial applications. Whether designing simple logic circuits or complex digital systems, the CD4025BM offers flexibility and performance that meet modern engineering requirements.
CD4025BM Compare Parts
  • CD4025BM vs CD4093BQM96Q1
  • CD4025BM vs CD4093BQM96G4Q1
  • CD4025BM vs CD4093BPWR
  • CD4025BM vs CD4093BPW
  • CD4025BM vs CD4093BNSRG4
  • CD4025BM vs CD4093BNSR
  • CD4025BM vs CD4093BNS
  • CD4025BM vs CD4093BMW/883
  • CD4025BM vs CD4093BMT
  • CD4025BM vs CD4093BMG4
  • CD4025BM vs CD4093BM96G4
  • CD4025BM vs CD4093BM96E4
  • CD4025BM vs CD4093BM96
  • CD4025BM vs CD4093BM
  • CD4025BM vs CD4093BM
  • CD4025BM vs CD4093BK3
  • CD4025BM vs CD4093BK
  • CD4025BM vs CD4093BEE4
  • CD4025BM vs CD4093BE
  • CD4025BM vs CD4093BD
  • CD4025BM vs CD4093BCN
  • CD4025BM vs CD4093BCMX
  • CD4025BM vs CD4093BCM
  • CD4025BM vs CD4082BPWRE4
  • CD4025BM vs CD4082BPWR
  • CD4025BM vs CD4082BPW
  • CD4025BM vs CD4082BNSR
  • CD4025BM vs CD4082BNS
  • CD4025BM vs CD4082BMT
  • CD4025BM vs CD4082BM96
  • CD4025BM vs CD4082BM
  • CD4025BM vs CD4082BF3A
  • CD4025BM vs CD4082BF3A
  • CD4025BM vs CD4082BF
  • CD4025BM vs CD4082BEG4
  • CD4025BM vs CD4082BE
  • CD4025BM vs CD4082BD3
  • CD4025BM vs CD4082BD
  • CD4025BM vs CD4081BPWR
  • CD4025BM vs CD4081BPWG4
  • Customer Reviews
    4.95 out of 5.00 stars from 159 customer reviews from all over the world
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.