☰
CD4026BE
CD4026BE
Active
Description:  IC DECADE COUNTER 5-BIT 16DIP
Manufacturer:  Texas Instruments
Datasheet:   CD4026BE Datasheet
History Price: $0.56000
In Stock: 10320
CD4026BE vs CD4520BD
Part No
Series
4000B
-
Packaging
Tube
Bulk
Status
Active
Active
Logic Type
Counter, Decade
Binary Counter
Direction
Up
Up
Number of Elements
1
2
Number of Bits per Element
5
4
Reset
Asynchronous
Asynchronous
Timing
Synchronous
Synchronous
Count Rate
16 MHz
8 MHz
Trigger Type
Positive Edge
-
Voltage - Supply
3 V ~ 18 V
3 V ~ 18 V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
16-DIP (0.300", 7.62mm)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-PDIP
16-SOIC