☰
CD4026BE
CD4026BE
Active
Description:  IC DECADE COUNTER 5-BIT 16DIP
Manufacturer:  Texas Instruments
Datasheet:   CD4026BE Datasheet
History Price: $0.56000
In Stock: 10320
CD4026BE Specification
Specification
Part No
CD4026BE
Category
Logic - Counters, Dividers
Manufacturer
Texas Instruments
Series
4000B
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Counter, Decade
Direction
Up
Number of Elements
1
Number of Bits per Element
5
Reset
Asynchronous
Timing
Synchronous
Count Rate
16 MHz
Trigger Type
Positive Edge
Voltage - Supply
3 V ~ 18 V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
CD4026BE Related Parts
CD40102BD
CD40102BD
Harris Corporation
IC BCD COUNTER DUAL 4BIT 16CDIP
CD40102BE
CD40102BE
Texas Instruments
IC BCD COUNTER DUAL 4-BIT 16DIP
CD40102BE
CD40102BE
Harris Corporation
IC BCD COUNTER DUAL 4-BIT 16DIP
CD40102BEX
CD40102BEX
Harris Corporation
IC BCD COUNTER DUAL 4-BIT 16DIP
CD40102BNSR
CD40102BNSR
Texas Instruments
IC BCD COUNTER DUAL 4-BIT 16SO
CD40102BPW
CD40102BPW
Texas Instruments
IC BCD COUNTER DL 4BIT 16TSSOP
CD40102BPWR
CD40102BPWR
Texas Instruments
IC BCD COUNTER DL 4BIT 16TSSOP
CD40103BD
CD40103BD
Harris Corporation
IC BINARY COUNTER 8-BIT 16CDIP
CD40103BD3
CD40103BD3
Harris Corporation
IC BINARY COUNTER 8-BIT 16CDIP
CD40103BE
CD40103BE
Texas Instruments
IC BINARY COUNTER 8-BIT 16DIP
CD40103BE98
CD40103BE98
Harris Corporation
IC BINARY COUNTER 8-BIT 16DIP
CD40103BEG4
CD40103BEG4
Texas Instruments
IC BINARY COUNTER 8-BIT 16DIP
CD4026BE Description

The Texas Instruments CD4026BE is a versatile decade counter and divide-by-10 counter designed for use in digital systems. It is based on CMOS technology and is well-suited for applications where a reliable and efficient way of counting or dividing time is needed. The CD4026BE offers a high degree of flexibility in its operation, making it ideal for a wide range of logic systems and electronic applications that require counting, timing, or frequency division.

## Key Specifications

* Package Type: PDIP-16 (Plastic Dual In-line Package, 16 pins)
* Operating Voltage: 3V to 15V
* Frequency Range: Up to 10 MHz (depending on supply voltage)
* Clock Input: Positive-edge triggered
* Output Type: Q (binary output), carry-out (for cascaded connections)
* Power Consumption: Low power, typically 1.2mA (at Vcc = 5V)
* Output Drive Current: 1mA for each output (Q and carry-out)
* Temperature Range: -40°C to +85°C (industrial grade)
* Propagation Delay: 35ns (max at Vcc = 5V, Ta = 25°C)
* Pin Configuration: 16 pins, including clock, reset, and carry-out

## Features

1. Decade Counter (Divide-by-10):
The CD4026BE operates as a decade counter, meaning it counts from 0 to 9 in binary and then resets back to 0, making it ideal for applications like frequency division and timekeeping.

2. Shift Register Output:
The counter provides both binary Q outputs and a carry-out signal, which is useful for cascading multiple CD4026BE chips to create multi-digit counters or more complex timing circuits.

3. Low Power Consumption:
Designed using CMOS technology, the CD4026BE consumes minimal power during operation, which makes it suitable for battery-powered or low-power applications. Its typical supply current is very low at 1.2mA when operating at 5V.

4. Positive Edge Triggered:
The CD4026BE is triggered by the rising edge of the clock input, providing precise timing and synchronization in systems that require accurate counting.

5. Reset Function:
The CD4026BE features an asynchronous reset input, allowing it to be reset to its initial state (0) at any time. This feature is crucial in timing and counting circuits where precise control over the count is required.

6. High-Speed Operation:
The IC supports clock frequencies up to 10 MHz, depending on the supply voltage, making it suitable for a wide range of timing applications that require higher-speed operation.

7. Wide Voltage Range:
The CD4026BE operates over a broad supply voltage range (from 3V to 15V), making it compatible with different logic systems and voltage levels in a variety of applications.

8. Reliable Output Driving Capability:
The outputs can drive low-current loads directly, or they can be interfaced with other logic components or systems for more complex operations. Each output can drive up to 1mA.

## Electrical Characteristics

* Supply Voltage (Vcc): 3V to 15V
* Input Voltage: 0V to Vcc
* Output Voltage (Low): 0V (max)
* Output Voltage (High): Vcc - 0.5V (min)
* Power Dissipation: Typically 1.2mA (at Vcc = 5V)
* Clock Input Frequency: Up to 10 MHz
* Propagation Delay (t\_pd): 35ns max (at Vcc = 5V, Ta = 25°C)
* Input Leakage Current: ±1µA (max)
* Output Drive Current: 1mA (max for each Q and carry-out output)

## Applications

1. Digital Clocks and Timers:
The CD4026BE is commonly used in digital clock circuits and timers, where accurate counting and time-keeping are essential. Its ability to count in decimal (0–9) makes it ideal for applications like frequency dividers or simple time-counting systems.

2. Frequency Dividers:
The IC is often used in systems requiring a frequency divider, especially where the desired output frequency is a tenth of the input frequency. This can be useful in signal processing and digital communication systems.

3. Multi-Digit Counters:
When cascaded with additional CD4026BE ICs, it can be used to create multi-digit counters. This application is commonly used in digital displays for things like odometers, electronic meters, or counters in measurement systems.

4. Event Counting:
The CD4026BE is ideal for applications that require counting discrete events or pulses, such as monitoring the number of rotations in mechanical systems or counting specific occurrences in automated systems.

5. Integrated System Timing:
It is used in embedded systems where timing or event counting needs to be integrated directly into the system, such as in microcontroller-based designs or in digital systems for timing synchronization.

6. Control Systems:
In industrial control applications, the CD4026BE can be used for controlling sequences of events, such as motor control in manufacturing processes or signal sequencing in various control circuits.

## Conclusion

The Texas Instruments CD4026BE is a robust and reliable decade counter that provides a versatile solution for applications requiring counting, timekeeping, or frequency division. With its low power consumption, wide voltage range, fast switching speeds, and flexible outputs, it is ideal for use in a variety of industrial, automotive, and consumer electronics applications. Its simple yet effective design ensures reliable performance in counting and timing systems, making it a valuable component for digital logic circuits and systems.
CD4026BE Compare Parts
  • CD4026BE vs CD4536BF3A
  • CD4026BE vs CD4536BD
  • CD4026BE vs CD4522BPWRG4
  • CD4026BE vs CD4522BPWRE4
  • CD4026BE vs CD4522BPWR
  • CD4026BE vs CD4522BPWE4
  • CD4026BE vs CD4522BPW
  • CD4026BE vs CD4522BNSRG4
  • CD4026BE vs CD4522BNSRE4
  • CD4026BE vs CD4522BNSR
  • CD4026BE vs CD4522BMT
  • CD4026BE vs CD4522BM96G4
  • CD4026BE vs CD4522BM96E4
  • CD4026BE vs CD4522BM96
  • CD4026BE vs CD4522BM
  • CD4026BE vs CD4522BE
  • CD4026BE vs CD4521BPWRG4
  • CD4026BE vs CD4521BPWRE4
  • CD4026BE vs CD4521BPWR
  • CD4026BE vs CD4521BPW
  • CD4026BE vs CD4521BNSR
  • CD4026BE vs CD4521BMT
  • CD4026BE vs CD4521BM96G4
  • CD4026BE vs CD4521BM96
  • CD4026BE vs CD4521BM
  • CD4026BE vs CD4521BEG4
  • CD4026BE vs CD4521BE
  • CD4026BE vs CD4520BPWR
  • CD4026BE vs CD4520BPW
  • CD4026BE vs CD4520BNSR
  • CD4026BE vs CD4520BNS
  • CD4026BE vs CD4520BMG4
  • CD4026BE vs CD4520BME4
  • CD4026BE vs CD4520BM96
  • CD4026BE vs CD4520BM
  • CD4026BE vs CD4520BEX
  • CD4026BE vs CD4520BE
  • CD4026BE vs CD4520BE
  • CD4026BE vs CD4520BD3
  • CD4026BE vs CD4520BD
  • Customer Reviews
    4.95 out of 5.00 stars from 95 customer reviews from all over the world
    Jip de Jong
    Netherlands
    5 stars
    2026-09-29 19:47
    Good seller. Product OK, but a bit on the expensive side.
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.