☰
CD4030BE
CD4030BE
Active
Description:  IC GATE XOR 4CH 2-INP 14DIP
Manufacturer:  Texas Instruments
Datasheet:   CD4030BE Datasheet
History Price: $0.88000
In Stock: 20000
CD4030BE vs CD4012BD3
Series
4000B
-
Packaging
Tube
Bulk
Status
Active
Active
Logic Type
XOR (Exclusive OR)
NAND Gate
Number of Circuits
4
2
Number of Inputs
2
4
Features
-
-
Voltage - Supply
3V ~ 18V
3V ~ 18V
Current - Quiescent (Max)
1 μA
5 μA
Current - Output High, Low
3.4mA, 3.4mA
6.8mA, 6.8mA
Input Logic Level - Low
1.5V ~ 4V
1.5V ~ 4V
Input Logic Level - High
3.5V ~ 11V
3.5V ~ 11V
Max Propagation Delay @ V, Max CL
100ns @ 15V, 50pF
90ns @ 15V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Supplier Device Package
14-PDIP
14-CDIP
Package / Case
14-DIP (0.300", 7.62mm)
14-CDIP (0.300", 7.62mm)