☰
CD4030BE
CD4030BE
Active
Description:  IC GATE XOR 4CH 2-INP 14DIP
Manufacturer:  Texas Instruments
Datasheet:   CD4030BE Datasheet
History Price: $0.88000
In Stock: 20000
CD4030BE Specification
Specification
Part No
CD4030BE
Category
Logic - Gates and Inverters
Manufacturer
Texas Instruments
Series
4000B
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
XOR (Exclusive OR)
Number of Circuits
4
Number of Inputs
2
Features
-
Voltage - Supply
3V ~ 18V
Current - Quiescent (Max)
1 μA
Current - Output High, Low
3.4mA, 3.4mA
Input Logic Level - Low
1.5V ~ 4V
Input Logic Level - High
3.5V ~ 11V
Max Propagation Delay @ V, Max CL
100ns @ 15V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Supplier Device Package
14-PDIP
Package / Case
14-DIP (0.300", 7.62mm)
CD4030BE Related Parts
CD4000AK
CD4000AK
Harris Corporation
DUAL 3-INPUT NOR GATE & INVERTER
CD4000BD
CD4000BD
Harris Corporation
DUAL 3-INPUT NOR GATE & INVERTER
CD4000BE
CD4000BE
Harris Corporation
DUAL 3-INPUT NOR GATE & INVERTER
CD4000BK3
CD4000BK3
Harris Corporation
DUAL 3-INPUT NOR GATE & INVERTER
CD4001AK3
CD4001AK3
Harris Corporation
CMOS QUAD 2-INPUT NOR GATE
CD4001BCM
CD4001BCM
onsemi
IC GATE NOR 4CH 2-INP 14SOIC
CD4001BCMX
CD4001BCMX
onsemi
IC GATE NOR 4CH 2-INP 14SOIC
CD4001BCN
CD4001BCN
onsemi
IC GATE NOR 4CH 2-INP 14DIP
CD4001BCSJ
CD4001BCSJ
onsemi
IC GATE NOR 4CH 2-INP 14SOP
CD4001BCSJX
CD4001BCSJX
onsemi
IC GATE NOR 4CH 2-INP 14SOP
CD4001BD
CD4001BD
Harris Corporation
CMOS QUAD 2-INPUT NOR GATE
CD4001BD3
CD4001BD3
Harris Corporation
CMOS QUAD 2-INPUT NOR GATE
CD4030BE Description
The Texas Instruments CD4030BE is a dual 4-input exclusive OR (XOR) gate integrated circuit that is part of the CD4000 series of CMOS (Complementary Metal-Oxide-Semiconductor) logic devices. This series is known for its low power consumption, high noise immunity, and wide supply voltage range, making it suitable for a variety of digital applications. Below is a detailed overview of the CD4030BE, including its specifications, features, and applications.

## Overview

The CD4030BE is designed to perform the exclusive OR operation, which outputs a high signal (logic 1) when an odd number of its inputs are high. This characteristic makes it useful in various digital logic applications, including arithmetic operations, parity generation, and error detection circuits. The device contains two independent XOR gates, allowing for versatile use in digital circuit design.

## Key Features

1. Dual XOR Gates: The CD4030BE contains two independent 4-input XOR gates, providing flexibility in circuit design.
2. Wide Supply Voltage Range: The device operates over a supply voltage range of 3V to 15V, making it compatible with various power supply levels.
3. Low Power Consumption: As a CMOS device, it features low static and dynamic power consumption, which is beneficial for battery-operated devices.
4. High Noise Immunity: The design of the CD4030BE ensures reliable operation in noisy environments, making it suitable for industrial applications.
5. High Fan-Out: The output can drive multiple inputs of other logic gates, allowing for cascading and complex circuit designs.

## Specifications

- Supply Voltage (V_DD): 3V to 15V
- Input Voltage (V_I): 0V to V_DD
- Output Voltage (V_O): 0V to V_DD
- Maximum Input Current (I_I): ±1 µA (at V_I = V_DD or GND)
- Maximum Output Current (I_O): ±5 mA
- Propagation Delay (t_PD): Typically 20 ns at V_DD = 5V
- Operating Temperature Range: -55°C to +125°C
- Number of Inputs: 4 inputs per gate (2 gates total)
- Pin Configuration: 14-pin Dual In-line Package (DIP) or Surface Mount (SOIC)

## Pin Configuration

The CD4030BE typically comes in a 14-pin package with the following pin configuration:

1. Pin 1: A1 (Input for Gate 1)
2. Pin 2: B1 (Input for Gate 1)
3. Pin 3: C1 (Input for Gate 1)
4. Pin 4: D1 (Input for Gate 1)
5. Pin 5: Y1 (Output for Gate 1)
6. Pin 6: GND (Ground)
7. Pin 7: A2 (Input for Gate 2)
8. Pin 8: B2 (Input for Gate 2)
9. Pin 9: C2 (Input for Gate 2)
10. Pin 10: D2 (Input for Gate 2)
11. Pin 11: Y2 (Output for Gate 2)
12. Pin 12: V_DD (Power Supply)
13. Pin 13: NC (No Connect)
14. Pin 14: NC (No Connect)

## Applications

The CD4030BE is suitable for a variety of applications, including:

- Arithmetic Circuits: Used in adders and subtractors for generating carry and borrow signals.
- Parity Generators and Checkers: Useful in error detection systems to ensure data integrity.
- Digital Signal Processing: Employed in various digital logic circuits for signal manipulation.
- Data Encoding and Decoding: Used in communication systems for encoding and decoding data streams.
- General Logic Applications: Can be used in any application requiring XOR logic functions.

## Conclusion

The Texas Instruments CD4030BE is a versatile and reliable dual 4-input XOR gate that offers a range of features suitable for various digital applications. Its low power consumption, wide supply voltage range, and high noise immunity make it an excellent choice for designers looking to implement XOR logic functions in their electronic circuits. Whether used in consumer electronics, industrial equipment, or educational projects, the CD4030BE remains a valuable component in the realm of digital logic design.
CD4030BE Compare Parts
  • CD4030BE vs CD4093BQM96Q1
  • CD4030BE vs CD4093BQM96G4Q1
  • CD4030BE vs CD4093BPWR
  • CD4030BE vs CD4093BPW
  • CD4030BE vs CD4093BNSRG4
  • CD4030BE vs CD4093BNSR
  • CD4030BE vs CD4093BNS
  • CD4030BE vs CD4093BMW/883
  • CD4030BE vs CD4093BMT
  • CD4030BE vs CD4093BMG4
  • CD4030BE vs CD4093BM96G4
  • CD4030BE vs CD4093BM96E4
  • CD4030BE vs CD4093BM96
  • CD4030BE vs CD4093BM
  • CD4030BE vs CD4093BM
  • CD4030BE vs CD4093BK3
  • CD4030BE vs CD4093BK
  • CD4030BE vs CD4093BEE4
  • CD4030BE vs CD4093BE
  • CD4030BE vs CD4093BD
  • CD4030BE vs CD4093BCN
  • CD4030BE vs CD4093BCMX
  • CD4030BE vs CD4093BCM
  • CD4030BE vs CD4082BPWRE4
  • CD4030BE vs CD4082BPWR
  • CD4030BE vs CD4082BPW
  • CD4030BE vs CD4082BNSR
  • CD4030BE vs CD4082BNS
  • CD4030BE vs CD4082BMT
  • CD4030BE vs CD4082BM96
  • CD4030BE vs CD4082BM
  • CD4030BE vs CD4082BF3A
  • CD4030BE vs CD4082BF3A
  • CD4030BE vs CD4082BF
  • CD4030BE vs CD4082BEG4
  • CD4030BE vs CD4082BE
  • CD4030BE vs CD4082BD3
  • CD4030BE vs CD4082BD
  • CD4030BE vs CD4081BPWR
  • CD4030BE vs CD4081BPWG4
  • Customer Reviews
    4.95 out of 5.00 stars from 91 customer reviews from all over the world
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.