☰
CD4043BF3A
CD4043BF3A
Active
Description:  CMOS QUAD NOR R/S LATCH WITH 3-S
Manufacturer:  Texas Instruments
Datasheet:   CD4043BF3A Datasheet
History Price: Active
In Stock: 12400
CD4043BF3A vs CD4044BD
Series
4000B
4000B
Packaging
Tube
Tube
Status
Active
Active
Logic Type
S-R Latch
S-R Latch
Circuit
4:4
1:1
Output Type
Tri-State, Non-Inverted
Tri-State
Voltage - Supply
3V ~ 18V
3V ~ 18V
Independent Circuits
1
4
Delay Time - Propagation
50ns @ 15V, 50pF
50ns
Current - Output High, Low
6.8mA, 6.8mA
6.8mA, 6.8mA
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
16-CDIP (0.300", 7.62mm)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-CDIP
16-SOIC