☰
CD4044BD
CD4044BD
Active
Description:  IC QUAD NAND R/S LATCH 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   CD4044BD Datasheet
History Price: $1.11000
In Stock: 22960
CD4044BD Specification
Specification
Part No
CD4044BD
Category
Logic - Latches
Manufacturer
Texas Instruments
Series
4000B
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
S-R Latch
Circuit
1:1
Output Type
Tri-State
Voltage - Supply
3V ~ 18V
Independent Circuits
4
Delay Time - Propagation
50ns
Current - Output High, Low
6.8mA, 6.8mA
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
CD4044BD Related Parts
CD4042AD3
CD4042AD3
Harris Corporation
CMOS LOGIC QUAD CLOCKED D LATCH
CD4042BD
CD4042BD
Texas Instruments
IC QUAD CLOCKED D LATCH 16SOIC
CD4042BDR
CD4042BDR
Texas Instruments
IC QUAD CLOCKED D LATCH 16SOIC
CD4042BDRG4
CD4042BDRG4
Texas Instruments
IC QUAD CLOCKED D LATCH 16-SOIC
CD4042BDT
CD4042BDT
Texas Instruments
IC QUAD CLOCKED D LATCH 16-SOIC
CD4042BDW
CD4042BDW
Texas Instruments
IC QUAD CLOCKED D LATCH 16-SOIC
CD4042BDWR
CD4042BDWR
Texas Instruments
IC QUAD CLOCKED D LATCH 16-SOIC
CD4042BDWRE4
CD4042BDWRE4
Texas Instruments
IC QUAD CLOCKED D LATCH 16-SOIC
CD4042BDWRG4
CD4042BDWRG4
Texas Instruments
IC QUAD CLOCKED D LATCH 16-SOIC
CD4042BE
CD4042BE
Texas Instruments
QUAD D LATCH 16-DIP
CD4042BE
CD4042BE
Harris Corporation
D LATCH, 4000/14000/40000 SERIES
CD4042BE
CD4042BE
Harris Corporation
IC CMOS QUAD CLOCKED "D" LATCH 1
CD4044BD Compare Parts
  • CD4044BD vs CD4724BPWRE4
  • CD4044BD vs CD4724BPWR
  • CD4044BD vs CD4724BPWG4
  • CD4044BD vs CD4724BPWE4
  • CD4044BD vs CD4724BPW
  • CD4044BD vs CD4724BNSRG4
  • CD4044BD vs CD4724BNSRE4
  • CD4044BD vs CD4724BNSR
  • CD4044BD vs CD4724BFX
  • CD4044BD vs CD4724BF3A
  • CD4044BD vs CD4724BF
  • CD4044BD vs CD4724BE
  • CD4044BD vs CD4724BD
  • CD4044BD vs CD4724BCN
  • CD4044BD vs CD4724BCMX
  • CD4044BD vs CD4724BCMX
  • CD4044BD vs CD4724BCM
  • CD4044BD vs CD4723BCN
  • CD4044BD vs CD4508BPWR
  • CD4044BD vs CD4508BPW
  • CD4044BD vs CD4508BNSR
  • CD4044BD vs CD4508BNS
  • CD4044BD vs CD4508BM96
  • CD4044BD vs CD4508BM
  • CD4044BD vs CD4508BEG4
  • CD4044BD vs CD4508BE
  • CD4044BD vs CD4508BD3
  • CD4044BD vs CD4508BD
  • CD4044BD vs CD4099BPWR
  • CD4044BD vs CD4099BPWG4
  • CD4044BD vs CD4099BPWE4
  • CD4044BD vs CD4099BPW
  • CD4044BD vs CD4099BNSR
  • CD4044BD vs CD4099BNS
  • CD4044BD vs CD4099BMT
  • CD4044BD vs CD4099BMG4
  • CD4044BD vs CD4099BM96
  • CD4044BD vs CD4099BM
  • CD4044BD vs CD4099BK
  • CD4044BD vs CD4099BFX
  • Customer Reviews
    4.95 out of 5.00 stars from 103 customer reviews from all over the world
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend