Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Latches
/ Texas Instruments CD4044BD
CD4044BD
Active
Logic - Latches
Description:
IC QUAD NAND R/S LATCH 16SOIC
Manufacturer:
Texas Instruments
Datasheet:
CD4044BD Datasheet
History Price: $1.11000
In Stock: 22960
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CD4044BD vs CD4508BD
Part No
CD4044BD
CD4508BD
Category
Logic - Latches
Logic - Latches
Manufacturer
Texas Instruments
Harris Corporation
Series
4000B
-
Packaging
Tube
Bulk
Status
Active
Active
Logic Type
S-R Latch
D-Type Transparent Latch
Circuit
1:1
8:8
Output Type
Tri-State
Tri-State
Voltage - Supply
3V ~ 18V
3V ~ 18V
Independent Circuits
4
2
Delay Time - Propagation
50ns
50ns
Current - Output High, Low
6.8mA, 6.8mA
6.8mA
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
16-SOIC (0.154", 3.90mm Width)
24-CDIP (0.300", 7.62mm) Window
Supplier Device Package
16-SOIC
24-CDIP