Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Counters, Dividers
/ Texas Instruments CD4045BE
CD4045BE
Active
Logic - Counters, Dividers
Description:
IC BINARY COUNTER 21-BIT 16DIP
Manufacturer:
Texas Instruments
Datasheet:
CD4045BE Datasheet
History Price: $0.61000
In Stock: 4400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CD4045BE vs CD4521BE
Part No
CD4045BE
CD4521BE
Category
Logic - Counters, Dividers
Logic - Counters, Dividers
Manufacturer
Texas Instruments
Texas Instruments
Series
4000B
4000B
Packaging
Tube
Tube
Status
Active
Active
Logic Type
Binary Counter
Divide-by-2
Direction
Up
-
Number of Elements
1
1
Number of Bits per Element
21
24
Reset
-
Asynchronous
Timing
-
-
Count Rate
12 MHz
13 MHz
Trigger Type
Negative Edge
Negative Edge
Voltage - Supply
3 V ~ 18 V
3 V ~ 18 V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
16-PDIP