Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Multivibrators
/ Texas Instruments CD4047BNS
CD4047BNS
Active
Logic - Multivibrators
Description:
IC MONO/ASTBL MULTIVIBRATR 14SO
Manufacturer:
Texas Instruments
Datasheet:
CD4047BNS Datasheet
History Price: $0.20000
In Stock: 33920
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CD4047BNS vs CD4047BF
Part No
CD4047BNS
CD4047BF
Category
Logic - Multivibrators
Logic - Multivibrators
Manufacturer
Texas Instruments
Texas Instruments
Series
-
4000B
Packaging
Bulk
Tube
Status
Active
Active
Logic Type
-
-
Independent Circuits
-
1
Schmitt Trigger Input
-
No
Propagation Delay
-
150 ns
Current - Output High, Low
-
6.8mA, 6.8mA
Voltage - Supply
-
3 V ~ 18 V
Operating Temperature
-
-55 ℃ ~ 125 ℃
Mounting Type
-
Through Hole
Package / Case
-
14-CDIP (0.300", 7.62mm)
Supplier Device Package
-
14-CDIP