☰
CD4047BNS
CD4047BNS
Active
Description:  IC MONO/ASTBL MULTIVIBRATR 14SO
Manufacturer:  Texas Instruments
Datasheet:   CD4047BNS Datasheet
History Price: $0.20000
In Stock: 33920
CD4047BNS Specification
Specification
Part No
CD4047BNS
Category
Logic - Multivibrators
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
-
Independent Circuits
-
Schmitt Trigger Input
-
Propagation Delay
-
Current - Output High, Low
-
Voltage - Supply
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
CD4047BNS Related Parts
CD4047BCM
CD4047BCM
onsemi
IC MULTIVIBRATOR 80NS 14SOIC
CD4047BCMX
CD4047BCMX
onsemi
IC MULTIVIBRATOR 80NS 14SOIC
CD4047BCN
CD4047BCN
onsemi
IC MULTIVIBRATOR 80NS 14DIP
CD4047BE
CD4047BE
Texas Instruments
IC MULTIVIBRATOR 80NS 14DIP
CD4047BEG4
CD4047BEG4
Texas Instruments
IC MULTIVIBRATOR 80NS 14DIP
CD4047BFS2226
CD4047BFS2226
Harris Corporation
CMOS LOW-POWER MONOSTABLE/ASTABL
CD4047BK
CD4047BK
Harris Corporation
IC MULTIVIBRATOR
CD4047BM
CD4047BM
Texas Instruments
IC MULTIVIBRATOR 80NS 14SOIC
CD4047BM96
CD4047BM96
Texas Instruments
IC MULTIVIBRATOR 80NS 14SOIC
CD4047BM96G4
CD4047BM96G4
Texas Instruments
IC MULTIVIBRATOR 80NS 14SOIC
CD4047BMG4
CD4047BMG4
Texas Instruments
IC MULTIVIBRATOR 80NS 14SOIC
CD4047BMT
CD4047BMT
Texas Instruments
IC MULTIVIBRATOR 80NS 14SOIC
CD4047BNS Description
Overview of Texas Instruments CD4047BNS

The Texas Instruments CD4047BNS is a versatile and reliable monolithic integrated circuit used primarily in various timing and oscillator applications. This device is popular due to its ability to function as either an astable or monostable multivibrator, making it suitable for generating clock signals, pulse-width modulation, and other timing-related tasks across a broad spectrum of electronic systems.

Key Specifications

- Supply Voltage Range: The CD4047BNS operates over a supply voltage range of 3V to 15V, providing flexibility for different applications that require low-voltage operation as well as higher voltage capabilities.

- Output Frequency: The output frequency can be adjusted from 0.1 Hz up to 1 MHz in astable mode. This wide frequency range allows it to cater to various timing requirements in different projects.

- Duty Cycle: In astable mode, the duty cycle can be adjusted between 50% to 100% using external resistor and capacitor configurations, making it easy to tailor the output waveform to specific application needs.

- Quiescent Current: The device has a low quiescent current, typically around 500 µA, which is advantageous in battery-powered applications to enhance overall operational efficiency.

Functionality

The CD4047BNS supports two distinct modes of operation:

- Astable Multivibrator Mode: This mode generates a continuous square wave output. By connecting resistors and capacitors to external pins, users can set the frequency and duty cycle as desired. This is useful for generating clock pulses in digital circuits.

- Monostable Multivibrator Mode: When configured in this mode, the CD4047BNS produces a single pulse output of a specified width in response to a trigger signal. The width of the pulse can also be adjusted via external components, suitable for generating delay functions.

Timing Characteristics

The timing characteristics of the CD4047BNS are critical for applications requiring precise control:

- Timing Capacitor: The device allows for external timing capacitors to influence pulse width and timing accurately, which can be suited to various applications.

- Timing Resistors: External resistors interact with the timing capacitor to determine the operation characteristics of the oscillator in both modes, facilitating a range of timing functionalities.

Thermal Characteristics

- Temperature Range: The operational temperature range for the CD4047BNS is specified as -55°C to 125°C, making it robust for use in both consumer electronics and industrial applications resistant to environmental variations.

- Package Type: The device is provided in an 8-pin DIP (Dual In-Line Package), enabling easy integration into circuit boards and ensuring reliable physical connections.

Applications

The CD4047BNS finds utility in a multitude of applications:

- Clock Generation: Ideal for microcontroller clocks and sequential circuits that require stable timing signals.

- Timers and Delays: Used in applications needing timing functions, such as delay circuits in automotive and consumer electronics.

- Pulse Width Modulation: Suitable for controlling the power delivered to loads, which is essential in motor driver circuits and dimmer switches.

- Frequency Generators: Employed in test equipment and RF applications requiring specific frequencies to operate.

Electrical Performance

The electrical performance of the CD4047BNS is fundamental to its applicability:

- Output Drive Capability: The device can drive loads up to 10 mA typically, making it suitable for direct interfacing with other ICs and components in timing control circuits.

- Noise Margin: With a significant noise margin, the CD4047BNS ensures stable operation even in noisy environments, maintaining signal integrity.

Conclusion

The Texas Instruments CD4047BNS is a versatile integrated circuit that enables various timing and oscillator functionalities in electronic designs. With its flexibility in supply voltage, operational modes, and adjustable frequency characteristics, it becomes an invaluable tool across numerous applications, from simple timing to complex control systems.
CD4047BNS Compare Parts
  • CD4047BNS vs CD4538BCWMX
  • CD4047BNS vs CD4538BCWM
  • CD4047BNS vs CD4538BCWM
  • CD4047BNS vs CD4538BCN
  • CD4047BNS vs CD4538BCMX
  • CD4047BNS vs CD4538BCM
  • CD4047BNS vs CD4528BMW/883
  • CD4047BNS vs CD4528BCN
  • CD4047BNS vs CD4098BPWR
  • CD4047BNS vs CD4098BPW
  • CD4047BNS vs CD4098BMT
  • CD4047BNS vs CD4098BM96G4
  • CD4047BNS vs CD4098BM96
  • CD4047BNS vs CD4098BM
  • CD4047BNS vs CD4098BKR2607
  • CD4047BNS vs CD4098BK3
  • CD4047BNS vs CD4098BK
  • CD4047BNS vs CD4098BFX
  • CD4047BNS vs CD4098BEX
  • CD4047BNS vs CD4098BE
  • CD4047BNS vs CD4098BE
  • CD4047BNS vs CD4098BD3
  • CD4047BNS vs CD4047BPWR
  • CD4047BNS vs CD4047BPW
  • CD4047BNS vs CD4047BNSR
  • CD4047BNS vs CD4047BMT
  • CD4047BNS vs CD4047BMG4
  • CD4047BNS vs CD4047BM96G4
  • CD4047BNS vs CD4047BM96
  • CD4047BNS vs CD4047BM
  • CD4047BNS vs CD4047BK
  • CD4047BNS vs CD4047BFS2226
  • CD4047BNS vs CD4047BEG4
  • CD4047BNS vs CD4047BE
  • CD4047BNS vs CD4047BCN
  • CD4047BNS vs CD4047BCMX
  • CD4047BNS vs CD4047BCM
  • CD4047BNS vs CD4098BF3A
  • CD4047BNS vs CD4098BF3A
  • CD4047BNS vs CD4098BF
  • Customer Reviews
    4.95 out of 5.00 stars from 115 customer reviews from all over the world
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description