☰
CD4048BE
CD4048BE
Active
Description:  IC 8-IN GATE EXPND MULTI 16-DIP
Manufacturer:  Texas Instruments
Datasheet:   CD4048BE Datasheet
History Price: $0.66000
In Stock: 20080
CD4048BE vs CD4086BEE4
Series
4000B
4000B
Packaging
Tube
Tube
Status
Active
Active
Logic Type
Multifunction Expandable
AND/OR/INVERT Gate
Number of Circuits
1
1
Number of Inputs
8
8 Input (2, 2, 2, 2)
Schmitt Trigger Input
No
No
Output Type
Single-Ended
Single-Ended
Current - Output High, Low
6.8mA, 6.8mA
6.8mA, 6.8mA
Voltage - Supply
3V ~ 18V
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
14-DIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
14-PDIP