☰
CD4048BE
CD4048BE
Active
Description:  IC 8-IN GATE EXPND MULTI 16-DIP
Manufacturer:  Texas Instruments
Datasheet:   CD4048BE Datasheet
History Price: $0.66000
In Stock: 20080
CD4048BE Specification
Specification
Part No
CD4048BE
Category
Logic - Gates and Inverters - Multi-Function, Configurable
Manufacturer
Texas Instruments
Series
4000B
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Multifunction Expandable
Number of Circuits
1
Number of Inputs
8
Schmitt Trigger Input
No
Output Type
Single-Ended
Current - Output High, Low
6.8mA, 6.8mA
Voltage - Supply
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
CD4048BE Related Parts
CD4019BCM
CD4019BCM
Fairchild Semiconductor
CMOS QUAD 2-INPUT AND-OR GATE
CD4019BCN
CD4019BCN
Fairchild Semiconductor
AND-OR GATE
CD4019BCN
CD4019BCN
onsemi
IC GATE AND/OR QUAD 16-DIP
CD4019BE
CD4019BE
Texas Instruments
IC QUAD AND/OR SELECT GATE 16DIP
CD4019BEG4
CD4019BEG4
Texas Instruments
IC QUAD AND/OR SELECT GATE 16DIP
CD4019BF
CD4019BF
Harris Corporation
CMOS QUAD 2-INPUT AND-OR GATE
CD4019BFX
CD4019BFX
Harris Corporation
CMOS QUAD 2-INPUT AND-OR GATE
CD4019BK3
CD4019BK3
Harris Corporation
CMOS QUAD 2-INPUT AND-OR GATE
CD4019BM
CD4019BM
Texas Instruments
IC QUAD AND/OR SELCT GATE 16SOIC
CD4019BM96
CD4019BM96
Texas Instruments
IC QUAD AND/OR SELCT GATE 16SOIC
CD4019BMT
CD4019BMT
Texas Instruments
IC QUAD AND/OR SELCT GATE 16SOIC
CD4019BNSR
CD4019BNSR
Texas Instruments
IC QUAD AND/OR SELECT GATE 16SO
CD4048BE Description

The CD4048BE is a versatile and widely used quad 2-input NAND gate designed by Texas Instruments. It operates in the CMOS (Complementary Metal-Oxide-Semiconductor) technology, which allows for lower power consumption compared to traditional TTL devices. The CD4048BE is suitable for various digital logic applications, including combinational logic circuits, signal processing, and switching applications.

## Key Features

1. Quad 2-Input NAND Gates:
- The IC contains four independent 2-input NAND gates, providing flexibility for multiple logic operations within a single package.

2. Low Power Consumption:
- Designed for low static and dynamic power consumption, making it ideal for battery-powered applications.

3. Wide Operating Voltage Range:
- The device operates efficiently over a supply voltage range of 3V to 15V, accommodating various application needs.

4. High Noise Immunity:
- The CD4048BE features high noise immunity, ensuring reliable operation in noisy environments.

5. TTL Compatible:
- Although based on CMOS technology, the output levels are compatible with TTL logic levels, allowing for seamless integration with other digital components.

6. Temperature Range:
- The device is designed to operate over an extended temperature range of -55°C to +125°C.

7. Standard 14-Pin Dual In-Line Package (DIP):
- The CD4048BE is available in a standard 14-pin DIP format, making it easy to integrate into prototyping and production designs.

## Specifications

Here are the detailed specifications for the CD4048BE:

| Parameter | Value |
|-----------------------------------------|----------------------------------------|
| Device Type | Quad 2-Input NAND Gate |
| Supply Voltage (V_DD) | 3V to 15V |
| Input Voltage Levels | V_IL (MAX): 0.3 × V_DD |
| | V_IH (MIN): 0.7 × V_DD |
| Propagation Delay (tpd) | Typically 10 ns at V_DD = 5V |
| Input Current (I_in) | ±1 µA (maximum at V_DD = 15V) |
| Output Drive Capability | 5 mA (source/sink current) |
| Power Supply Current (I_DD) | 0.1 mA (maximum at V_DD = 15V) |
| Operating Temperature Range | -55°C to +125°C |
| Output Logic Levels | High: V_DD - 0.1V, Low: 0.1V |
| Pin Count | 14 |
| Package Type | DIP-14 |

## Functional Description

The CD4048BE operates based on the principles of digital logic, specifically focusing on the NAND gate functionality:

- NAND Gate Operation:
Each of the four gates in the CD4048BE performs a NAND operation, where the output is LOW only when all inputs are HIGH. This makes NAND gates universal building blocks for creating any other type of logic gate.

- Input Configuration:
Each gate has two inputs (labeled A and B), and the output (Y) is determined by the NAND function:

[
Y = overline{A cdot B}
]

- Logic Levels:
The input levels are defined such that:
- A LOW input (logical 0) is below (0.3 imes V_{DD}).
- A HIGH input (logical 1) is above (0.7 imes V_{DD}).

## Applications

The CD4048BE is utilized in a variety of applications, including:

1. Combinational Logic Circuits:
- Used to build complex combinational logic circuits by combining NAND gates with other logic gates.

2. Signal Processing:
- Employed in signal conditioning and processing applications due to its low power characteristics.

3. Switching Devices:
- Acts as a switch or relay controller in various electronic systems.

4. Microcontroller Interfaces:
- Can be used to interface between microcontrollers and other digital devices, effectively performing logic operations.

5. Timer Circuits:
- Incorporated in timer and delay circuits for generating timing signals in various applications.

## Advantages

- High Integration: The quad configuration allows designers to save board space by integrating multiple gates into a single package.

- Flexibility: The ability to use NAND gates for constructing other types of gates provides design flexibility.

- Reliability: With high noise immunity and wide operating voltage range, the CD4048BE ensures reliable performance in diverse applications.

- Cost-Effective: The low power consumption and availability make it a cost-effective solution for many digital logic needs.

## Conclusion

The Texas Instruments CD4048BE is an essential component in digital electronics, providing a reliable and efficient solution for implementing logic functions. Its combination of four NAND gates in a single package, coupled with low power consumption and wide voltage compatibility, makes it a popular choice among engineers and designers. For further details, including application notes and reference designs, consult the official Texas Instruments documentation.
CD4048BE Compare Parts
  • CD4048BE vs CD4572UBPWR
  • CD4048BE vs CD4572UBPWG4
  • CD4048BE vs CD4572UBPWE4
  • CD4048BE vs CD4572UBPW
  • CD4048BE vs CD4572UBNSR
  • CD4048BE vs CD4572UBMTG4
  • CD4048BE vs CD4572UBMTE4
  • CD4048BE vs CD4572UBMT
  • CD4048BE vs CD4572UBM96G4
  • CD4048BE vs CD4572UBM96E4
  • CD4048BE vs CD4572UBM96
  • CD4048BE vs CD4572UBM
  • CD4048BE vs CD4572UBEG4
  • CD4048BE vs CD4572UBE
  • CD4048BE vs CD4086BPWRG4
  • CD4048BE vs CD4086BPWRE4
  • CD4048BE vs CD4086BPWR
  • CD4048BE vs CD4086BPWG4
  • CD4048BE vs CD4086BPWE4
  • CD4048BE vs CD4086BPW
  • CD4048BE vs CD4086BNSRG4
  • CD4048BE vs CD4086BNSRE4
  • CD4048BE vs CD4086BNSR
  • CD4048BE vs CD4086BMT
  • CD4048BE vs CD4086BM96G4
  • CD4048BE vs CD4086BM96E4
  • CD4048BE vs CD4086BM96
  • CD4048BE vs CD4086BM
  • CD4048BE vs CD4086BFX
  • CD4048BE vs CD4086BEX
  • CD4048BE vs CD4086BEE4
  • CD4048BE vs CD4086BE
  • CD4048BE vs CD4086BE
  • CD4048BE vs CD4086BD
  • CD4048BE vs CD4085BPWR
  • CD4048BE vs CD4085BPWG4
  • CD4048BE vs CD4085BPWE4
  • CD4048BE vs CD4085BPW
  • CD4048BE vs CD4085BNSRG4
  • CD4048BE vs CD4085BNSRE4
  • Customer Reviews
    4.95 out of 5.00 stars from 167 customer reviews from all over the world
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend