☰
CD4048BM
CD4048BM
Active
Description:  IC 8IN GATE EXPND MULTI 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   CD4048BM Datasheet
History Price: $1.11000
In Stock: 42560
CD4048BM vs CD4048BE
Part No
Series
4000B
4000B
Packaging
Tube
Tube
Status
Active
Active
Logic Type
Multifunction Expandable
Multifunction Expandable
Number of Circuits
1
1
Number of Inputs
8
8
Schmitt Trigger Input
No
No
Output Type
Single-Ended
Single-Ended
Current - Output High, Low
6.8mA, 6.8mA
6.8mA, 6.8mA
Voltage - Supply
3V ~ 18V
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-SOIC
16-PDIP