Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Gates and Inverters - Multi-Function, Configurable
/ Texas Instruments CD4048BM
CD4048BM
Active
Logic - Gates and Inverters - Multi-Function, Configurable
Description:
IC 8IN GATE EXPND MULTI 16SOIC
Manufacturer:
Texas Instruments
Datasheet:
CD4048BM Datasheet
History Price: $1.11000
In Stock: 42560
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CD4048BM vs CD4068BE
Part No
CD4048BM
CD4068BE
Category
Logic - Gates and Inverters - Multi-Function, Configurable
Logic - Gates and Inverters - Multi-Function, Configurable
Manufacturer
Texas Instruments
Texas Instruments
Series
4000B
4000B
Packaging
Tube
Tube
Status
Active
Active
Logic Type
Multifunction Expandable
NAND/AND Gate
Number of Circuits
1
1
Number of Inputs
8
8
Schmitt Trigger Input
No
No
Output Type
Single-Ended
Single-Ended
Current - Output High, Low
6.8mA, 6.8mA
6.8mA, 6.8mA
Voltage - Supply
3V ~ 18V
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
16-SOIC (0.154", 3.90mm Width)
14-DIP (0.300", 7.62mm)
Supplier Device Package
16-SOIC
14-PDIP