☰
CD4068BE
CD4068BE
Active
Description:  IC NAND/AND GATE 8-IN 14-DIP
Manufacturer:  Texas Instruments
Datasheet:   CD4068BE Datasheet
History Price: $0.87000
In Stock: 10000
CD4068BE Specification
Specification
Part No
CD4068BE
Category
Logic - Gates and Inverters - Multi-Function, Configurable
Manufacturer
Texas Instruments
Series
4000B
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
NAND/AND Gate
Number of Circuits
1
Number of Inputs
8
Schmitt Trigger Input
No
Output Type
Single-Ended
Current - Output High, Low
6.8mA, 6.8mA
Voltage - Supply
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
14-DIP (0.300", 7.62mm)
Supplier Device Package
14-PDIP
CD4068BE Related Parts
CD4019BCM
CD4019BCM
Fairchild Semiconductor
CMOS QUAD 2-INPUT AND-OR GATE
CD4019BCN
CD4019BCN
Fairchild Semiconductor
AND-OR GATE
CD4019BCN
CD4019BCN
onsemi
IC GATE AND/OR QUAD 16-DIP
CD4019BE
CD4019BE
Texas Instruments
IC QUAD AND/OR SELECT GATE 16DIP
CD4019BEG4
CD4019BEG4
Texas Instruments
IC QUAD AND/OR SELECT GATE 16DIP
CD4019BF
CD4019BF
Harris Corporation
CMOS QUAD 2-INPUT AND-OR GATE
CD4019BFX
CD4019BFX
Harris Corporation
CMOS QUAD 2-INPUT AND-OR GATE
CD4019BK3
CD4019BK3
Harris Corporation
CMOS QUAD 2-INPUT AND-OR GATE
CD4019BM
CD4019BM
Texas Instruments
IC QUAD AND/OR SELCT GATE 16SOIC
CD4019BM96
CD4019BM96
Texas Instruments
IC QUAD AND/OR SELCT GATE 16SOIC
CD4019BMT
CD4019BMT
Texas Instruments
IC QUAD AND/OR SELCT GATE 16SOIC
CD4019BNSR
CD4019BNSR
Texas Instruments
IC QUAD AND/OR SELECT GATE 16SO
CD4068BE Description
The Harris Corporation CD4068BE is a versatile and widely used integrated circuit (IC) that functions as a 4-input NAND gate. This device is part of the CD4000 series of CMOS (Complementary Metal-Oxide-Semiconductor) logic ICs, which are known for their low power consumption, high noise immunity, and wide operating voltage range. Below is a detailed overview of the specifications, features, and applications of the CD4068BE.

## Key Specifications:

1. Functionality:
- The CD4068BE is a 4-input NAND gate, which means it produces a low output (logic 0) only when all four of its inputs are high (logic 1). In all other cases, the output is high (logic 1).

2. Supply Voltage:
- The device operates over a wide supply voltage range of 3V to 15V, making it suitable for various applications and systems.

3. Input Voltage Range:
- The input voltage range is typically from 0V to V_DD (the supply voltage), allowing for compatibility with standard logic levels.

4. Output Voltage Levels:
- The output voltage levels are close to the supply voltage when in the high state and close to ground when in the low state, ensuring clear logic level representation.

5. Power Consumption:
- The CD4068BE features low power consumption, typically around 1 µA at room temperature, which is advantageous for battery-operated devices and energy-efficient designs.

6. Propagation Delay:
- The typical propagation delay time for the CD4068BE is around 50 ns at V_DD = 5V, which is suitable for many digital applications.

7. Temperature Range:
- The operating temperature range for the CD4068BE is from -55°C to +125°C, making it suitable for both commercial and industrial applications.

8. Pin Configuration:
- The CD4068BE is available in a 14-pin dual in-line package (DIP), which is easy to handle and integrate into various circuit designs.

## Features:

- CMOS Technology: The use of CMOS technology allows for high noise immunity and low static power consumption, making the CD4068BE ideal for battery-powered applications.
- Wide Supply Voltage Range: The ability to operate at various supply voltages enhances its versatility in different electronic circuits.
- High Noise Immunity: The device is designed to withstand noise and fluctuations in input signals, ensuring reliable operation in noisy environments.
- Multiple Gates: The CD4068BE can be used in conjunction with other logic gates from the CD4000 series to create complex digital circuits.
- Easy Integration: The standard pin configuration and low power requirements make it easy to integrate into existing designs.

## Applications:

The Harris Corporation CD4068BE is suitable for a wide range of applications, including:

- Digital Logic Circuits: Used in various digital logic applications where NAND logic is required.
- Signal Processing: Can be employed in signal processing circuits to perform logical operations on multiple input signals.
- Control Systems: Utilized in control systems for decision-making processes based on multiple input conditions.
- Data Communication: Suitable for data communication systems where logical operations are necessary for data routing and processing.
- Consumer Electronics: Commonly found in consumer electronic devices for various control and processing functions.

## Conclusion:

The Harris Corporation CD4068BE is a reliable and efficient 4-input NAND gate that offers a wide range of functionalities for digital logic applications. With its low power consumption, wide operating voltage range, and high noise immunity, it is an excellent choice for designers looking to implement logic functions in their circuits. Whether in consumer electronics, control systems, or data communication applications, the CD4068BE provides the necessary performance and versatility to meet the demands of modern electronic designs.
CD4068BE Compare Parts
  • CD4068BE vs CD4572UBPWR
  • CD4068BE vs CD4572UBPWG4
  • CD4068BE vs CD4572UBPWE4
  • CD4068BE vs CD4572UBPW
  • CD4068BE vs CD4572UBNSR
  • CD4068BE vs CD4572UBMTG4
  • CD4068BE vs CD4572UBMTE4
  • CD4068BE vs CD4572UBMT
  • CD4068BE vs CD4572UBM96G4
  • CD4068BE vs CD4572UBM96E4
  • CD4068BE vs CD4572UBM96
  • CD4068BE vs CD4572UBM
  • CD4068BE vs CD4572UBEG4
  • CD4068BE vs CD4572UBE
  • CD4068BE vs CD4086BPWRG4
  • CD4068BE vs CD4086BPWRE4
  • CD4068BE vs CD4086BPWR
  • CD4068BE vs CD4086BPWG4
  • CD4068BE vs CD4086BPWE4
  • CD4068BE vs CD4086BPW
  • CD4068BE vs CD4086BNSRG4
  • CD4068BE vs CD4086BNSRE4
  • CD4068BE vs CD4086BNSR
  • CD4068BE vs CD4086BMT
  • CD4068BE vs CD4086BM96G4
  • CD4068BE vs CD4086BM96E4
  • CD4068BE vs CD4086BM96
  • CD4068BE vs CD4086BM
  • CD4068BE vs CD4086BFX
  • CD4068BE vs CD4086BEX
  • CD4068BE vs CD4086BEE4
  • CD4068BE vs CD4086BE
  • CD4068BE vs CD4086BE
  • CD4068BE vs CD4086BD
  • CD4068BE vs CD4085BPWR
  • CD4068BE vs CD4085BPWG4
  • CD4068BE vs CD4085BPWE4
  • CD4068BE vs CD4085BPW
  • CD4068BE vs CD4085BNSRG4
  • CD4068BE vs CD4085BNSRE4
  • Customer Reviews
    4.95 out of 5.00 stars from 91 customer reviews from all over the world
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend