☰
CD4052BCSJ
CD4052BCSJ
Obsolete
Description:  IC SWITCH SP4T X 2 240OHM 16SOP
Manufacturer:  Fairchild Semiconductor
Datasheet:   CD4052BCSJ Datasheet
History Price: $0.29000
In Stock: 29520
CD4052BCSJ vs CD4066BD3
Series
-
4000B
Packaging
Tube
Bulk
Status
Obsolete
Active
Switch Circuit
SP4T
SPST
Multiplexer/Demultiplexer Circuit
4:1
1:1
Number of Circuits
2
4
On-State Resistance (Max)
240Ohm
240Ohm
Channel-to-Channel Matching (ΔRon)
5Ohm
5Ohm
Voltage - Supply, Single (V-)
5V ~ 15V
3V ~ 18V
Voltage - Supply, Dual (V?
?.5V ~ 7.5V
-
Switch Time (Ton, Toff) (Max)
320ns, 150ns
-
-3db Bandwidth
40MHz
40MHz
Charge Injection
-
-
Channel Capacitance (CS(off), CD(off))
-
8pF
Current - Leakage (IS(off)) (Max)
50nA
-
Crosstalk
-40dB @ 3MHz
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
16-SOIC (0.209", 5.30mm Width)
14-CDIP (0.300", 7.62mm)
Supplier Device Package
16-SOP
14-CDIP