☰
CD4052BCSJ
CD4052BCSJ
Obsolete
Description:  IC SWITCH SP4T X 2 240OHM 16SOP
Manufacturer:  Fairchild Semiconductor
Datasheet:   CD4052BCSJ Datasheet
History Price: $0.29000
In Stock: 20560
CD4052BCSJ Specification
Specification
Part No
CD4052BCSJ
Category
Interface - Analog Switches, Multiplexers, Demultiplexers
Manufacturer
Fairchild Semiconductor
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Circuit
SP4T
Multiplexer/Demultiplexer Circuit
4:1
Number of Circuits
2
On-State Resistance (Max)
240Ohm
Channel-to-Channel Matching (ΔRon)
5Ohm
Voltage - Supply, Single (V-)
5V ~ 15V
Voltage - Supply, Dual (V?
?.5V ~ 7.5V
Switch Time (Ton, Toff) (Max)
320ns, 150ns
-3db Bandwidth
40MHz
Charge Injection
-
Channel Capacitance (CS(off), CD(off))
-
Current - Leakage (IS(off)) (Max)
50nA
Crosstalk
-40dB @ 3MHz
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.209", 5.30mm Width)
Supplier Device Package
16-SOP
CD4052BCSJ PDF Datasheet
CD4052BCSJ Related Parts
CD4016BF3A
CD4016BF3A
National Semiconductor
IC SW SPST-NOX4 850OHM 14CDIP
CD4016BFX
CD4016BFX
Harris Corporation
IC SW SPST-NOX4 850OHM 14CDIP
CD4016BK3
CD4016BK3
Harris Corporation
IC SWITCH SPST-NOX4 850OHM 14CFP
CD4051BCM
CD4051BCM
onsemi
IC MUX 8:1 240OHM 16SOIC
CD4051BCMTC
CD4051BCMTC
Fairchild Semiconductor
IC MUX 8:1 240OHM 16TSSOP
CD4051BCMTC
CD4051BCMTC
onsemi
IC MUX 8:1 240OHM 16TSSOP
CD4051BCMTCX
CD4051BCMTCX
Fairchild Semiconductor
IC MUX 8:1 240OHM 16TSSOP
CD4051BCMTCX
CD4051BCMTCX
onsemi
IC MUX 8:1 240OHM 16TSSOP
CD4051BCMX
CD4051BCMX
onsemi
IC MUX 8:1 240OHM 16SOIC
CD4051BCN
CD4051BCN
onsemi
IC MUX 8:1 240OHM 16DIP
CD4051BCSJ
CD4051BCSJ
Fairchild Semiconductor
IC MUX 8:1 240OHM 16SOP
CD4051BCSJ
CD4051BCSJ
onsemi
IC MUX 8:1 240OHM 16SOP
CD4052BCSJ Description
The Fairchild Semiconductor CD4052BCSJ is a dual 4-channel analog multiplexer/demultiplexer designed for a variety of applications, including signal routing, data acquisition, and audio switching. This device is part of the CD4000 series of CMOS logic devices, known for their low power consumption and high noise immunity. Below is a detailed overview of its specifications, features, and applications.

## Overview

The CD4052BCSJ is a versatile analog switch that allows for the selection of one of several input signals to be routed to a single output. It can also be used in reverse as a demultiplexer, directing a single input signal to one of several outputs. The device operates with a wide supply voltage range and is suitable for both analog and digital signal applications.

## Key Specifications

1. Type: Dual 4-Channel Analog Multiplexer/Demultiplexer
2. Package: 16-Pin SOIC (Small Outline Integrated Circuit)
3. Supply Voltage (V_DD): 3V to 15V
4. Input Voltage Range (V_IN): 0V to V_DD
5. On-Resistance (R_ON):
- Typically 50Ω at V_DD = 5V
- Typically 100Ω at V_DD = 15V
6. Maximum Input Current (I_IN): ±10 mA
7. Maximum Output Current (I_OUT): ±10 mA
8. Control Voltage Levels:
- Logic "1": V_DD - 0.5V (minimum)
- Logic "0": 0.5V (maximum)
9. Propagation Delay (t_PD): Typically 10 ns at V_DD = 5V
10. Operating Temperature Range: -40°C to +125°C
11. Power Dissipation: 500 mW (maximum)

## Features

- Dual Functionality: The CD4052BCSJ can function as both a multiplexer and a demultiplexer, providing flexibility in circuit design.
- Low On-Resistance: The low on-resistance of the switches ensures minimal signal distortion and power loss, making it suitable for high-fidelity applications.
- Wide Supply Voltage Range: The device can operate over a wide voltage range, making it adaptable for various applications.
- High Noise Immunity: The CMOS technology used in the CD4052BCSJ provides high noise immunity, ensuring reliable operation in noisy environments.
- Low Power Consumption: The device is designed for low power operation, making it ideal for battery-powered applications.

## Applications

The Fairchild CD4052BCSJ is commonly used in:

- Audio signal routing and switching
- Data acquisition systems
- Communication systems
- Video signal switching
- Test and measurement equipment
- Industrial control systems

## Conclusion

The Fairchild Semiconductor CD4052BCSJ is a highly versatile and efficient analog multiplexer/demultiplexer that meets the demands of modern electronic applications. Its dual functionality, low on-resistance, and wide supply voltage range make it an excellent choice for designers looking to optimize performance in various signal routing applications. For more detailed information, including application notes and design guidelines, refer to Fairchild's official datasheet for the CD4052BCSJ.
CD4052BCSJ Compare Parts
  • CD4052BCSJ vs CD4097BPWRE4
  • CD4052BCSJ vs CD4097BPWR
  • CD4052BCSJ vs CD4097BPW
  • CD4052BCSJ vs CD4097BNSRG4
  • CD4052BCSJ vs CD4097BNSRE4
  • CD4052BCSJ vs CD4097BNSR
  • CD4052BCSJ vs CD4097BMG4
  • CD4052BCSJ vs CD4097BME4
  • CD4052BCSJ vs CD4097BM96G4
  • CD4052BCSJ vs CD4097BM96E4
  • CD4052BCSJ vs CD4097BM96
  • CD4052BCSJ vs CD4097BM
  • CD4052BCSJ vs CD4097BE
  • CD4052BCSJ vs CD4067BPWRG4
  • CD4052BCSJ vs CD4067BPWRE4
  • CD4052BCSJ vs CD4067BPWR
  • CD4052BCSJ vs CD4067BPWG4
  • CD4052BCSJ vs CD4067BPW
  • CD4052BCSJ vs CD4067BNSRG4
  • CD4052BCSJ vs CD4067BNSRE4
  • CD4052BCSJ vs CD4067BNSR
  • CD4052BCSJ vs CD4067BME4
  • CD4052BCSJ vs CD4067BM96G4
  • CD4052BCSJ vs CD4067BM96E4
  • CD4052BCSJ vs CD4067BM96
  • CD4052BCSJ vs CD4067BM
  • CD4052BCSJ vs CD4067BF3A
  • CD4052BCSJ vs CD4067BEG4
  • CD4052BCSJ vs CD4067BE
  • CD4052BCSJ vs CD4066BK
  • CD4052BCSJ vs CD4066BD3
  • CD4052BCSJ vs CD4053BQM96Q1
  • CD4052BCSJ vs CD4053BQM96G4Q1
  • CD4052BCSJ vs CD4053BPWRG4
  • CD4052BCSJ vs CD4053BPWRG3
  • CD4052BCSJ vs CD4053BPWRE4
  • CD4052BCSJ vs CD4053BPWR
  • CD4052BCSJ vs CD4053BPW
  • CD4052BCSJ vs CD4053BNSR
  • CD4052BCSJ vs CD4053BMT
  • Customer Reviews
    4.95 out of 5.00 stars from 135 customer reviews from all over the world
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Christopher Lee
    Canada
    5 stars
    2026-09-20 04:23
    Product is as described.
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund