Multiplexer/Demultiplexer Circuit
2:1
1:1
On-State Resistance (Max)
240Ohm
240Ohm
Channel-to-Channel Matching (ΔRon)
5Ohm
5Ohm
Voltage - Supply, Single (V-)
3V ~ 20V
3V ~ 18V
Voltage - Supply, Dual (V?
?.5V ~ 9V
-
Switch Time (Ton, Toff) (Max)
-
-
-3db Bandwidth
30MHz
40MHz
Channel Capacitance (CS(off), CD(off))
0.2pF, 9pF
8pF
Current - Leakage (IS(off)) (Max)
100nA
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
16-DIP (0.300", 7.62mm)
14-CFlatPack
Supplier Device Package
16-PDIP
14-CFP