☰
CD4053BE
CD4053BE
Active
Description:  IC SWITCH SPDT X 3 240OHM 16DIP
Manufacturer:  Texas Instruments
Datasheet:   CD4053BE Datasheet
History Price: $0.66000
In Stock: 24960
CD4053BE Specification
Specification
Part No
CD4053BE
Category
Interface - Analog Switches, Multiplexers, Demultiplexers
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Circuit
SPDT
Multiplexer/Demultiplexer Circuit
2:1
Number of Circuits
3
On-State Resistance (Max)
240Ohm
Channel-to-Channel Matching (ΔRon)
5Ohm
Voltage - Supply, Single (V-)
3V ~ 20V
Voltage - Supply, Dual (V?
?.5V ~ 9V
Switch Time (Ton, Toff) (Max)
-
-3db Bandwidth
30MHz
Charge Injection
-
Channel Capacitance (CS(off), CD(off))
0.2pF, 9pF
Current - Leakage (IS(off)) (Max)
100nA
Crosstalk
-40dB @ 6MHz
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
CD4053BE Related Parts
CD4016BF3A
CD4016BF3A
National Semiconductor
IC SW SPST-NOX4 850OHM 14CDIP
CD4016BFX
CD4016BFX
Harris Corporation
IC SW SPST-NOX4 850OHM 14CDIP
CD4016BK3
CD4016BK3
Harris Corporation
IC SWITCH SPST-NOX4 850OHM 14CFP
CD4051BCM
CD4051BCM
onsemi
IC MUX 8:1 240OHM 16SOIC
CD4051BCMTC
CD4051BCMTC
Fairchild Semiconductor
IC MUX 8:1 240OHM 16TSSOP
CD4051BCMTC
CD4051BCMTC
onsemi
IC MUX 8:1 240OHM 16TSSOP
CD4051BCMTCX
CD4051BCMTCX
Fairchild Semiconductor
IC MUX 8:1 240OHM 16TSSOP
CD4051BCMTCX
CD4051BCMTCX
onsemi
IC MUX 8:1 240OHM 16TSSOP
CD4051BCMX
CD4051BCMX
onsemi
IC MUX 8:1 240OHM 16SOIC
CD4051BCN
CD4051BCN
onsemi
IC MUX 8:1 240OHM 16DIP
CD4051BCSJ
CD4051BCSJ
Fairchild Semiconductor
IC MUX 8:1 240OHM 16SOP
CD4051BCSJ
CD4051BCSJ
onsemi
IC MUX 8:1 240OHM 16SOP
CD4053BE Description
The Texas Instruments CD4053BE is a versatile analog switch that is widely used in various electronic applications. It is part of the CD4000 series of CMOS (Complementary Metal-Oxide-Semiconductor) devices, which are known for their low power consumption and high noise immunity. The CD4053BE specifically features three independent single-pole, double-throw (SPDT) switches, making it suitable for a range of signal routing applications.

## Key Features:

1. Triple SPDT Switch: The CD4053BE contains three independent SPDT switches, allowing for multiple signal paths to be controlled with a single device.

2. Low Power Consumption: The device operates with a low supply current, making it ideal for battery-powered applications.

3. Wide Supply Voltage Range: It can operate over a wide voltage range, typically from 3V to 15V, which provides flexibility in various circuit designs.

4. High Noise Immunity: The CMOS technology used in the CD4053BE provides high noise immunity, ensuring reliable operation in noisy environments.

5. Low On-Resistance: The on-resistance of the switches is low, which minimizes signal distortion and power loss when the switch is closed.

6. High Speed: The device can switch signals quickly, making it suitable for high-speed applications.

7. Latch-Up Protection: The CD4053BE is designed to be resistant to latch-up, enhancing its reliability in various applications.

## Specifications:

- Supply Voltage (V_DD): 3V to 15V
- Input Voltage Range (V_IN): 0V to V_DD
- On-Resistance (R_ON): Typically 50Ω at V_DD = 5V
- Switching Time: Typically 10ns (for a 5V supply)
- Control Voltage (V_CTL): 0V to V_DD
- Power Dissipation: 500mW (maximum)
- Operating Temperature Range: -55°C to +125°C
- Package Types: Available in various packages, including DIP (Dual In-line Package), SOIC (Small Outline Integrated Circuit), and TSSOP (Thin Shrink Small Outline Package).

## Applications:

The CD4053BE is used in a variety of applications, including:

- Audio Signal Routing: It can be used to switch audio signals in mixers and other audio equipment.
- Data Acquisition Systems: The device can route signals from multiple sensors to a single processing unit.
- Multiplexing: It can be used in multiplexing applications where multiple signals need to be routed to a single output.
- Test Equipment: The CD4053BE is often found in test and measurement equipment for switching between different test signals.

## Conclusion:

The Texas Instruments CD4053BE is a highly versatile and reliable analog switch that offers a range of features suitable for various electronic applications. Its low power consumption, wide supply voltage range, and high noise immunity make it an excellent choice for both consumer and industrial applications. Whether used in audio systems, data acquisition, or multiplexing, the CD4053BE provides a robust solution for signal routing needs.
CD4053BE Compare Parts
  • CD4053BE vs CD4097BPWRE4
  • CD4053BE vs CD4097BPWR
  • CD4053BE vs CD4097BPW
  • CD4053BE vs CD4097BNSRG4
  • CD4053BE vs CD4097BNSRE4
  • CD4053BE vs CD4097BNSR
  • CD4053BE vs CD4097BMG4
  • CD4053BE vs CD4097BME4
  • CD4053BE vs CD4097BM96G4
  • CD4053BE vs CD4097BM96E4
  • CD4053BE vs CD4097BM96
  • CD4053BE vs CD4097BM
  • CD4053BE vs CD4097BE
  • CD4053BE vs CD4067BPWRG4
  • CD4053BE vs CD4067BPWRE4
  • CD4053BE vs CD4067BPWR
  • CD4053BE vs CD4067BPWG4
  • CD4053BE vs CD4067BPW
  • CD4053BE vs CD4067BNSRG4
  • CD4053BE vs CD4067BNSRE4
  • CD4053BE vs CD4067BNSR
  • CD4053BE vs CD4067BME4
  • CD4053BE vs CD4067BM96G4
  • CD4053BE vs CD4067BM96E4
  • CD4053BE vs CD4067BM96
  • CD4053BE vs CD4067BM
  • CD4053BE vs CD4067BF3A
  • CD4053BE vs CD4067BEG4
  • CD4053BE vs CD4067BE
  • CD4053BE vs CD4066BK
  • CD4053BE vs CD4066BD3
  • CD4053BE vs CD4053BQM96Q1
  • CD4053BE vs CD4053BQM96G4Q1
  • CD4053BE vs CD4053BPWRG4
  • CD4053BE vs CD4053BPWRG3
  • CD4053BE vs CD4053BPWRE4
  • CD4053BE vs CD4053BPWR
  • CD4053BE vs CD4053BPW
  • CD4053BE vs CD4053BNSR
  • CD4053BE vs CD4053BMT
  • CD4053BE FAQ
    Q1: What is the Texas Instruments CD4053BE?
    A1: The Texas Instruments CD4053BE is a triple 2-channel analog multiplexer/demultiplexer integrated circuit, ideal for switching analog signals in various applications.

    Q2: What is the operating voltage range of the CD4053BE?
    A2: The CD4053BE operates with a supply voltage range of 3V to 18V, making it suitable for a variety of low to medium voltage applications.

    Q3: How many channels does the CD4053BE have?
    A3: The CD4053BE has three independent channels, each with two input/output channels, which allows for versatile signal routing.

    Q4: What is the logic type of the control inputs for the CD4053BE?
    A4: The control inputs of the CD4053BE are CMOS (Complementary Metal-Oxide-Semiconductor) type, providing efficient operation with low power consumption.

    Q5: What is the maximum current the CD4053BE can switch?
    A5: The CD4053BE can switch currents up to 25mA per channel, making it suitable for driving small to moderate analog signals.

    Q6: What is the package type for the CD4053BE?
    A6: The CD4053BE is available in an 16-pin dual in-line package (DIP) for easy integration into various electronic systems.

    Q7: What is the maximum on-resistance of the CD4053BE?
    A7: The CD4053BE has a maximum on-resistance of approximately 100Ω, ensuring minimal signal loss when switching analog signals.

    Q8: Can the CD4053BE be used for digital signal switching?
    A8: While the CD4053BE is primarily designed for analog signals, it can also handle digital signals within the voltage range and operating conditions.

    Q9: What is the typical propagation delay of the CD4053BE?
    A9: The typical propagation delay of the CD4053BE is about 50ns, providing fast switching for time-sensitive applications.

    Q10: Does the CD4053BE have a built-in logic-level translation feature?
    A10: No, the CD4053BE does not feature built-in logic-level translation. It operates with CMOS logic levels and requires matching voltage levels for proper functionality.

    Q11: What is the maximum switching speed of the CD4053BE?
    A11: The maximum switching speed of the CD4053BE is typically 10 MHz, allowing it to handle relatively fast signal switching tasks.

    Q12: Is the CD4053BE suitable for audio applications?
    A12: Yes, the CD4053BE is suitable for audio applications, such as audio signal routing and switching, due to its low on-resistance and high switching accuracy.

    Q13: How does the CD4053BE handle power consumption?
    A13: The CD4053BE has low power consumption due to its CMOS technology, making it energy-efficient for battery-operated devices.

    Q14: What are the control logic input voltages for the CD4053BE?
    A14: The control logic input voltages for the CD4053BE are compatible with standard CMOS logic levels, meaning they require logic high (Vcc) and logic low (ground) levels for proper operation.

    Q15: Can the CD4053BE be used in high-voltage applications?
    A15: The CD4053BE is designed for use in low to medium voltage applications, with a maximum voltage of 18V, making it unsuitable for high-voltage systems.

    Q16: What is the typical capacitance of the switches in the CD4053BE?
    A16: The typical capacitance of the switches in the CD4053BE is approximately 5pF, which is low enough to avoid significant distortion in most analog signals.

    Q17: Does the CD4053BE provide isolation between channels?
    A17: Yes, the CD4053BE provides isolation between channels, ensuring that the signals on different channels do not interfere with each other during operation.

    Q18: Can the CD4053BE handle both AC and DC signals?
    A18: Yes, the CD4053BE can handle both AC and DC signals, making it versatile for various signal routing applications in different circuit designs.

    Q19: Is the CD4053BE suitable for use in automotive systems?
    A19: Yes, the CD4053BE can be used in automotive systems, as it operates within the voltage range typically found in automotive electronics, with high durability and low power requirements.

    Q20: What are the key applications for the CD4053BE?
    A20: The CD4053BE is used in a wide range of applications, including audio signal routing, data multiplexing, communication systems, and analog switching circuits.
    Customer Reviews
    4.95 out of 5.00 stars from 103 customer reviews from all over the world
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Christopher Lee
    Canada
    5 stars
    2026-09-20 04:23
    Product is as described.
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund