Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Display Drivers
/ Texas Instruments CD4054BE
CD4054BE
Active
PMIC - Display Drivers
Description:
IC DRVR 4 SEGMENT 16DIP
Manufacturer:
Texas Instruments
Datasheet:
CD4054BE Datasheet
History Price: $0.62000
In Stock: 2880
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CD4054BE vs CD4056BE
Part No
CD4054BE
CD4056BE
Category
PMIC - Display Drivers
PMIC - Display Drivers
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Display Type
LCD
LCD
Configuration
4 Segment
7 Segment
Interface
-
BCD
Digits or Characters
-
1 Digit
Current - Supply
40 nA
40 nA
Voltage - Supply
3V ~ 18V
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
16-PDIP