☰
CD4054BE
CD4054BE
Active
Description:  IC DRVR 4 SEGMENT 16DIP
Manufacturer:  Texas Instruments
Datasheet:   CD4054BE Datasheet
History Price: $0.62000
In Stock: 2880
CD4054BE Specification
Specification
Part No
CD4054BE
Category
PMIC - Display Drivers
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Display Type
LCD
Configuration
4 Segment
Interface
-
Digits or Characters
-
Current - Supply
40 nA
Voltage - Supply
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
CD4054BE Related Parts
CD4054BF
CD4054BF
Harris Corporation
LIQUID-CRYSTAL DISPLAY DRIVER
CD4054BFX
CD4054BFX
Harris Corporation
LIQUID-CRYSTAL DISPLAY DRIVER
CD4054BM
CD4054BM
Texas Instruments
IC DRVR 4 SEGMENT 16SOIC
CD4054BM96
CD4054BM96
Texas Instruments
IC DRVR 4 SEGMENT 16SOIC
CD4054BMT
CD4054BMT
Texas Instruments
IC DRVR 4 SEGMENT 16SOIC
CD4054BNSR
CD4054BNSR
Texas Instruments
IC DRVR 4 SEGMENT 16SO
CD4054BNSRE4
CD4054BNSRE4
Texas Instruments
IC DRVR 4 SEGMENT 16SO
CD4054BNSRG4
CD4054BNSRG4
Texas Instruments
IC DRVR 4 SEGMENT 16SO
CD4054BPW
CD4054BPW
Texas Instruments
IC DRVR 4 SEGMENT 16TSSOP
CD4054BPWR
CD4054BPWR
Texas Instruments
IC DRVR 4 SEGMENT 16TSSOP
CD4054BPWRE4
CD4054BPWRE4
Texas Instruments
IC DRVR 4 SEGMENT 16TSSOP
CD4054BPWRG4
CD4054BPWRG4
Texas Instruments
IC DRVR 4 SEGMENT 16TSSOP
CD4054BE Description

The Texas Instruments CD4054BE is a versatile and highly integrated CMOS (Complementary Metal-Oxide-Semiconductor) analog multiplexer/demultiplexer designed for various digital and analog signal switching applications. This device is well-suited for use in a wide range of electronic systems, including communication, audio, and instrumentation applications.

## Key Features

1. Quad 2-Channel Multiplexer/Demultiplexer: The CD4054BE includes four independent multiplexers or demultiplexers, each capable of routing two signals to a single output or vice versa, providing flexibility in signal management.

2. Wide Operating Voltage Range: The device operates across a broad supply voltage range from 3V to 15V, making it suitable for both low-voltage and standard voltage applications.

3. Low Power Consumption: Designed with CMOS technology, the CD4054BE exhibits low static power consumption, enhancing energy efficiency, especially in battery-operated devices.

4. High Noise Immunity: The device features high noise immunity, allowing it to maintain reliable operation in environments with electrical noise.

5. High-Speed Operation: With a typical propagation delay of only 10 ns, the CD4054BE is capable of high-speed switching, making it ideal for applications requiring fast signal processing.

6. Bidirectional Capability: The CD4054BE can function as both a multiplexer and a demultiplexer, facilitating flexible circuit design for various applications.

7. TTL Compatibility: The device is compatible with TTL (Transistor-Transistor Logic) levels, making it easy to interface with a wide range of digital circuits.

8. Wide Temperature Range: Operating over a temperature range of -55°C to +125°C, the CD4054BE is suitable for use in harsh environments.

## Specifications

Here are the detailed specifications of the CD4054BE:

| Feature | Specification |
|-------------------------------------------|---------------------------------------|
| Number of Channels | 4 |
| Multiplexer/Demultiplexer Configuration | 2-channel per section |
| Supply Voltage (VDD) | 3V to 15V |
| Input Voltage Range | 0V to VDD |
| Output Voltage Range | 0V to VDD |
| Propagation Delay | 10 ns (typical) |
| Static Power Supply Current | 1 µA (max) at VDD = 15V |
| Dynamic Power Supply Current | Dependent on the frequency of operation|
| Input Capacitance | 5 pF (typical) |
| Operating Temperature Range | -55°C to +125°C |
| Package Type | DIP-16, SOIC-16 |

## Functional Description

The CD4054BE operates by using control signals to select one of the input channels connected to the output. Here’s a closer look at its functional components:

Multiplexer Functionality: Each of the four sections of the CD4054BE can select between two input signals based on the state of the control signals. When a control signal is activated, the corresponding input signal is routed to the output.

Demultiplexer Functionality: The device can also be configured as a demultiplexer, where a single input signal can be directed to one of several outputs based on the control signals. This versatility allows for efficient data routing in various applications.

CMOS Technology: The use of CMOS technology ensures that the CD4054BE consumes minimal power while maintaining high speed and performance, making it suitable for low-power applications.

## Applications

The CD4054BE is widely used in various applications, including:

1. Signal Routing: Ideal for routing analog or digital signals in communication systems, audio devices, and sensor networks.

2. Data Acquisition Systems: Used in data acquisition systems where multiple input signals need to be monitored and processed.

3. Multiplexing/Demultiplexing: Useful in applications requiring the multiplexing of multiple data sources or the demultiplexing of data streams for processing.

4. Control Systems: Employed in control systems to select between different sensors or actuators based on the control logic.

5. Consumer Electronics: Commonly found in consumer electronics for audio switching, video signal management, and other applications requiring signal selection.

## Package Information

The CD4054BE is available in several package types, including:

- DIP-16: Dual In-line Package with 16 pins, easy to handle and solder.

- SOIC-16: Small Outline Integrated Circuit, suitable for surface mount applications.

These packaging options allow for flexibility in design and integration into various circuit layouts.

## Conclusion

The Texas Instruments CD4054BE is a highly functional and efficient analog multiplexer/demultiplexer that provides excellent performance across a wide range of applications. Its low power consumption, high-speed operation, and versatility make it an invaluable component in modern electronic systems. For more detailed information, including application notes and technical documentation, visiting the official Texas Instruments website is recommended.
CD4054BE Compare Parts
  • CD4054BE vs CD4543BPW
  • CD4054BE vs CD4543BNSRG4
  • CD4054BE vs CD4543BNSR
  • CD4054BE vs CD4543BNS
  • CD4054BE vs CD4543BMT
  • CD4054BE vs CD4543BM96
  • CD4054BE vs CD4543BM
  • CD4054BE vs CD4543BF
  • CD4054BE vs CD4543BEG4
  • CD4054BE vs CD4543BE
  • CD4054BE vs CD4511BPWR
  • CD4054BE vs CD4511BPWG4
  • CD4054BE vs CD4511BPW
  • CD4054BE vs CD4511BNSRG4
  • CD4054BE vs CD4511BNSR
  • CD4054BE vs CD4511BE
  • CD4054BE vs CD4511BCN
  • CD4054BE vs CD4056BPWR
  • CD4054BE vs CD4056BPW
  • CD4054BE vs CD4056BNSRG4
  • CD4054BE vs CD4056BNSRE4
  • CD4054BE vs CD4056BNSR
  • CD4054BE vs CD4056BMT
  • CD4054BE vs CD4056BMG4
  • CD4054BE vs CD4056BME4
  • CD4054BE vs CD4056BM96
  • CD4054BE vs CD4056BM
  • CD4054BE vs CD4056BFX
  • CD4054BE vs CD4056BF
  • CD4054BE vs CD4056BEX
  • CD4054BE vs CD4056BE
  • CD4054BE vs CD4055BPWRG4
  • CD4054BE vs CD4055BPWRE4
  • CD4054BE vs CD4055BPWR
  • CD4054BE vs CD4055BPW
  • CD4054BE vs CD4055BNSRG4
  • CD4054BE vs CD4055BNSRE4
  • CD4054BE vs CD4055BNSR
  • CD4054BE vs CD4055BMT
  • CD4054BE vs CD4055BM96G4
  • Customer Reviews
    4.95 out of 5.00 stars from 127 customer reviews from all over the world
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Christopher Lee
    Canada
    5 stars
    2026-09-20 04:23
    Product is as described.