Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Display Drivers
/ Texas Instruments CD4056BM96
CD4056BM96
Active
PMIC - Display Drivers
Description:
IC DRVR 7 SEGMENT 1 DIGIT 16SOIC
Manufacturer:
Texas Instruments
Datasheet:
CD4056BM96 Datasheet
History Price: $0.54000
In Stock: 17880
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CD4056BM96 vs CD4056BME4
Part No
CD4056BM96
CD4056BME4
Category
PMIC - Display Drivers
PMIC - Display Drivers
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Discontinued
Display Type
LCD
LCD
Configuration
7 Segment
7 Segment
Interface
BCD
BCD
Digits or Characters
1 Digit
1 Digit
Current - Supply
40 nA
40 nA
Voltage - Supply
3V ~ 18V
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
16-SOIC