☰
CD4056BM96
CD4056BM96
Active
Description:  IC DRVR 7 SEGMENT 1 DIGIT 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   CD4056BM96 Datasheet
History Price: $0.54000
In Stock: 17880
CD4056BM96 Specification
Specification
Part No
CD4056BM96
Category
PMIC - Display Drivers
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Display Type
LCD
Configuration
7 Segment
Interface
BCD
Digits or Characters
1 Digit
Current - Supply
40 nA
Voltage - Supply
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
CD4056BM96 Related Parts
CD4054BE
CD4054BE
Harris Corporation
LIQUID CRYSTAL DRIVER, 4-SEGMENT
CD4054BE
CD4054BE
Texas Instruments
IC DRVR 4 SEGMENT 16DIP
CD4054BF
CD4054BF
Harris Corporation
LIQUID-CRYSTAL DISPLAY DRIVER
CD4054BFX
CD4054BFX
Harris Corporation
LIQUID-CRYSTAL DISPLAY DRIVER
CD4054BM
CD4054BM
Texas Instruments
IC DRVR 4 SEGMENT 16SOIC
CD4054BM96
CD4054BM96
Texas Instruments
IC DRVR 4 SEGMENT 16SOIC
CD4054BMT
CD4054BMT
Texas Instruments
IC DRVR 4 SEGMENT 16SOIC
CD4054BNSR
CD4054BNSR
Texas Instruments
IC DRVR 4 SEGMENT 16SO
CD4054BNSRE4
CD4054BNSRE4
Texas Instruments
IC DRVR 4 SEGMENT 16SO
CD4054BNSRG4
CD4054BNSRG4
Texas Instruments
IC DRVR 4 SEGMENT 16SO
CD4054BPW
CD4054BPW
Texas Instruments
IC DRVR 4 SEGMENT 16TSSOP
CD4054BPWR
CD4054BPWR
Texas Instruments
IC DRVR 4 SEGMENT 16TSSOP
CD4056BM96 Description

The CD4056BM96 is a dual battery charger IC designed by Texas Instruments, specifically for lithium-ion (Li-ion) and lithium-polymer (LiPo) battery management applications. This device provides an efficient solution for charging batteries in portable electronics, smartphones, tablets, and other devices that require reliable power management. With its advanced features, the CD4056BM96 delivers precision, safety, and flexibility, making it an ideal choice for various battery-powered applications.

## Key Specifications

Here are the detailed specifications of the CD4056BM96:

- Input Voltage Range (V_IN): 4.5 V to 15 V
- Charge Current: Adjustable from 100 mA to 1 A (via external resistor)
- Battery Voltage Range: 3.0 V to 4.2 V (for single-cell Li-ion/LiPo batteries)
- Quiescent Current: 50 µA (typical during charging)
- Operating Temperature Range: -40 °C to +125 °C
- Package Type: TSSOP-16
- Status Indicators: Two LED outputs for charge status indication (charging and fully charged)
- Thermal Regulation: Automatically reduces charge current if the junction temperature exceeds a preset limit
- Short-Circuit Protection: Integrated protection against short-circuits
- Reverse Polarity Protection: Prevents damage due to incorrect power supply connections

## Features

1. Dual Charging Capability: The CD4056BM96 can simultaneously charge two independent cells, making it suitable for applications with multiple batteries or dual-cell configurations.

2. Adjustable Charge Current: The charge current can be configured using an external resistor, allowing designers to tailor the charging speed to suit their application requirements.

3. Integrated Safety Features: This IC includes several safety mechanisms such as thermal regulation, overvoltage protection, and short-circuit protection, ensuring safe operation under various conditions.

4. LED Status Indicators: The built-in status output pins can drive LEDs to indicate the charging state (e.g., charging, completed), providing users with clear visual feedback.

5. Low Standby Current: The CD4056BM96 consumes minimal power in standby mode, which helps extend battery life in portable applications.

## Application Diagrams

Below is a simplified block diagram illustrating the typical application of the CD4056BM96 in a battery charging circuit:

```
+-----------------+
| CD4056BM96 |
| |
+----| V_IN V_OUT |----> To Battery
| | |
| | CHG LED FULL LED
| +-----------------+
|
+--> Power Source (5V-12V)
```

## Detailed Operation

1. Charging Process:
- The CD4056BM96 operates in a constant current/constant voltage (CC/CV) mode to ensure a safe and efficient charging cycle.
- Initially, the IC provides a constant current (CC) to the battery until it reaches a voltage of approximately 4.2 V.
- Once the battery voltage hits this threshold, the IC transitions to constant voltage (CV) mode, gradually reducing the charge current until it reaches a predetermined cutoff level.

2. Thermal Management:
- The device automatically monitors its temperature and adjusts the charge current accordingly. If the junction temperature exceeds safe limits, the charging current is reduced to prevent overheating.

3. Indication and Feedback:
- The status indicator LEDs provide real-time feedback on the charging state:
- CHG LED: Lights up when the battery is charging.
- FULL LED: Lights up when the battery is fully charged and the charging process has stopped.

## Applications

The CD4056BM96 is particularly well-suited for a wide array of applications, including:

- Smartphones and Tablets: As a primary battery charger IC, it supports quick and efficient charging cycles.
- Wearable Devices: Ideal for compact applications requiring reliable battery management.
- Portable Consumer Electronics: Ensures stable and safe power delivery for various handheld devices.
- Drones and Electric Vehicles: Used in applications demanding robust battery management systems.

## Design Considerations

When designing with the CD4056BM96, consider the following:

- External Component Selection: Choose high-quality resistors and capacitors to ensure stability and reliability in the charging circuit.
- Thermal Management: Adequate heat dissipation measures should be implemented, especially in high-current applications.
- PCB Layout: Careful layout design is essential to minimize inductance and resistance in high-frequency switching circuits.

## Conclusion

The Texas Instruments CD4056BM96 is a versatile and reliable dual battery charger IC that supports effective battery management for lithium-ion and lithium-polymer technologies. With its adjustable charge current, integrated safety features, and user-friendly status indicators, it is an excellent choice for developers looking to enhance the performance and safety of their battery-powered products. Its robust design and extensive application range make it a valuable component in the ever-evolving landscape of portable electronics.
CD4056BM96 Compare Parts
  • CD4056BM96 vs CD4543BPW
  • CD4056BM96 vs CD4543BNSRG4
  • CD4056BM96 vs CD4543BNSR
  • CD4056BM96 vs CD4543BNS
  • CD4056BM96 vs CD4543BMT
  • CD4056BM96 vs CD4543BM96
  • CD4056BM96 vs CD4543BM
  • CD4056BM96 vs CD4543BF
  • CD4056BM96 vs CD4543BEG4
  • CD4056BM96 vs CD4543BE
  • CD4056BM96 vs CD4511BPWR
  • CD4056BM96 vs CD4511BPWG4
  • CD4056BM96 vs CD4511BPW
  • CD4056BM96 vs CD4511BNSRG4
  • CD4056BM96 vs CD4511BNSR
  • CD4056BM96 vs CD4511BE
  • CD4056BM96 vs CD4511BCN
  • CD4056BM96 vs CD4056BPWR
  • CD4056BM96 vs CD4056BPW
  • CD4056BM96 vs CD4056BNSRG4
  • CD4056BM96 vs CD4056BNSRE4
  • CD4056BM96 vs CD4056BNSR
  • CD4056BM96 vs CD4056BMT
  • CD4056BM96 vs CD4056BMG4
  • CD4056BM96 vs CD4056BME4
  • CD4056BM96 vs CD4056BM
  • CD4056BM96 vs CD4056BFX
  • CD4056BM96 vs CD4056BF
  • CD4056BM96 vs CD4056BEX
  • CD4056BM96 vs CD4056BE
  • CD4056BM96 vs CD4055BPWRG4
  • CD4056BM96 vs CD4055BPWRE4
  • CD4056BM96 vs CD4055BPWR
  • CD4056BM96 vs CD4055BPW
  • CD4056BM96 vs CD4055BNSRG4
  • CD4056BM96 vs CD4055BNSRE4
  • CD4056BM96 vs CD4055BNSR
  • CD4056BM96 vs CD4055BMT
  • CD4056BM96 vs CD4055BM96G4
  • CD4056BM96 vs CD4055BM96E4
  • Customer Reviews
    4.95 out of 5.00 stars from 103 customer reviews from all over the world
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object